EPCOS AG Common Mode Chokes B82789C0223H002

Description
22µH @ 100kHz 2 Line Common Mode Choke Surface Mount 250mA DCR 580mOhm
Request a Quote Datasheet
Description
22µH @ 100kHz 2 Line Common Mode Choke Surface Mount 250mA DCR 580mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 495-76646-1-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
495-76646-1-ND
Common Mode Chokes 495-76646-1-ND
22µH @ 100kHz 2 Line Common Mode Choke Surface Mount 250mA DCR 580mOhm

22µH @ 100kHz 2 Line Common Mode Choke Surface Mount 250mA DCR 580mOhm

Buy Now Datasheet
Common Mode Chokes - 495-76646-6-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
495-76646-6-ND
Common Mode Chokes 495-76646-6-ND
22µH @ 100kHz 2 Line Common Mode Choke Surface Mount 250mA DCR 580mOhm

22µH @ 100kHz 2 Line Common Mode Choke Surface Mount 250mA DCR 580mOhm

Buy Now Datasheet
Common Mode Chokes - 495-76646-2-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
495-76646-2-ND
Common Mode Chokes 495-76646-2-ND
22µH @ 100kHz 2 Line Common Mode Choke Surface Mount 250mA DCR 580mOhm

22µH @ 100kHz 2 Line Common Mode Choke Surface Mount 250mA DCR 580mOhm

Buy Now Datasheet
Automotive Dual SMD 22uH Inductor and Choke - 839-B82789C0223H002 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive Dual SMD 22uH Inductor and Choke
839-B82789C0223H002
Automotive Dual SMD 22uH Inductor and Choke 839-B82789C0223H002
Common Mode Chokes Dual 22uH 1.2kOhm 100kHz 0.25A 0.58Ohm DCR SMD Automotive AEC-Q200 T/R Product overview: B82789C0223H002 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Dual, SMD, 22uH, 1.2kOhm. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, Dual, SMD, 22uH, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82789C0223H002 can be used for catalog matching and distributor lookup.

Common Mode Chokes Dual 22uH 1.2kOhm 100kHz 0.25A 0.58Ohm DCR SMD Automotive AEC-Q200 T/R Product overview: B82789C0223H002 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Dual, SMD, 22uH, 1.2kOhm. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, Dual, SMD, 22uH, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82789C0223H002 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-76646-1-ND 839-B82789C0223H002
Product Name Common Mode Chokes Automotive Dual SMD 22uH Inductor and Choke
Operating Temperature -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology Surface Mount
Application Common Mode Choke; RF Choke
DCR 0.5800 ohms
Rated DC Current 250 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 1712-3627575047C471KTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Power Inductors - ECS-HCMPI-0503Q-4R7M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers