EPCOS AG Common Mode Chokes B82789C0113N002

Description
11µH @ 100kHz 2 Line Common Mode Choke Surface Mount 300mA DCR 250mOhm
Request a Quote Datasheet
Description
11µH @ 100kHz 2 Line Common Mode Choke Surface Mount 300mA DCR 250mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 495-4409-2-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
495-4409-2-ND
Common Mode Chokes 495-4409-2-ND
11µH @ 100kHz 2 Line Common Mode Choke Surface Mount 300mA DCR 250mOhm

11µH @ 100kHz 2 Line Common Mode Choke Surface Mount 300mA DCR 250mOhm

Buy Now Datasheet
Common Mode Chokes - 495-4409-6-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
495-4409-6-ND
Common Mode Chokes 495-4409-6-ND
11µH @ 100kHz 2 Line Common Mode Choke Surface Mount 300mA DCR 250mOhm

11µH @ 100kHz 2 Line Common Mode Choke Surface Mount 300mA DCR 250mOhm

Buy Now Datasheet
Common Mode Chokes - 495-4409-1-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
495-4409-1-ND
Common Mode Chokes 495-4409-1-ND
11µH @ 100kHz 2 Line Common Mode Choke Surface Mount 300mA DCR 250mOhm

11µH @ 100kHz 2 Line Common Mode Choke Surface Mount 300mA DCR 250mOhm

Buy Now Datasheet
Automotive Dual SMD 11uH Inductor and Choke - 839-B82789C0113N002 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive Dual SMD 11uH Inductor and Choke
839-B82789C0113N002
Automotive Dual SMD 11uH Inductor and Choke 839-B82789C0113N002
Common Mode Chokes Dual 11uH 600Ohm 100kHz 0.3A 0.25Ohm DCR SMD Automotive AEC-Q200 T/R Product overview: B82789C0113N002 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Dual, SMD, 11uH, 600Ohm. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, Dual, SMD, 11uH, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82789C0113N002 can be used for catalog matching and distributor lookup.

Common Mode Chokes Dual 11uH 600Ohm 100kHz 0.3A 0.25Ohm DCR SMD Automotive AEC-Q200 T/R Product overview: B82789C0113N002 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Dual, SMD, 11uH, 600Ohm. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, Dual, SMD, 11uH, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82789C0113N002 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Filters - Common Mode Chokes
967568-B82789C0113N002
Filters - Common Mode Chokes 967568-B82789C0113N002
Win Source Part Number: 967568-B82789C0113N0 02 Category: Filters>Common Mode Chokes Series: B82789 Package: Tape & Reel Voltage Rating - AC: 42V Voltage Rating - DC: 80V Current Rating (Max): 300mA Standard Package: 2,500 Mounting: SMD (SMT) Ratings: AEC-Q200 Filter Type: Signal Line Height (Max): 0.118" (3.00mm) Number of Lines: 2 Inductance @ Frequency: 11 µH @ 100 kHz DC Resistance (DCR) (Max): 250mOhm Package / Case: Horizontal, 4 L-Lead Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.205" L x 0.126" W (5.20mm x 3.20mm) Alternative Parts (Cross-Reference): SRF4532-110Y; DR221-113AEB82789-C1 13N2; B82789C 113N 2; B82789C0113N002.; B82789C113N2; B82789C113N2.; ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: EPCOS - TDK Electronics Other Names: B82789C113N2,495-440 9-6,495-4409-2,B8278 9C 113N 2,B82789C 113N002,495-4409-1,B 82789C 113N 2

Win Source Part Number: 967568-B82789C0113N002
Category: Filters>Common Mode Chokes
Series: B82789
Package: Tape & Reel
Voltage Rating - AC: 42V
Voltage Rating - DC: 80V
Current Rating (Max): 300mA
Standard Package: 2,500
Mounting: SMD (SMT)
Ratings: AEC-Q200
Filter Type: Signal Line
Height (Max): 0.118" (3.00mm)
Number of Lines: 2
Inductance @ Frequency: 11 µH @ 100 kHz
DC Resistance (DCR) (Max): 250mOhm
Package / Case: Horizontal, 4 L-Lead
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.205" L x 0.126" W (5.20mm x 3.20mm)
Alternative Parts (Cross-Reference): SRF4532-110Y; DR221-113AEB82789-C113N2; B82789C 113N 2; B82789C0113N002.; B82789C113N2; B82789C113N2.;
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Mfr: EPCOS - TDK Electronics
Other Names: B82789C113N2,495-4409-6,495-4409-2,B82789C 113N 2,B82789C 113N002,495-4409-1,B82789C 113N 2

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-4409-2-ND 839-B82789C0113N002 967568-B82789C0113N002
Product Name Common Mode Chokes Automotive Dual SMD 11uH Inductor and Choke Filters - Common Mode Chokes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Application Common Mode Choke; RF Choke RF Choke
DCR 0.2500 ohms 0.2500 ohms
Rated DC Current 300 milliamps 300 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTE68NJ - 1109589-KQ0805TTE68NJ - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.0680 microH
DCR 0.3800 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R4-R33-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-J822JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Specs
Application RF Choke
View Details