EPCOS AG Common Mode Chokes B82789C0113H002

Description
11µH @ 100kHz 2 Line Common Mode Choke Surface Mount 300mA DCR 250mOhm
Request a Quote Datasheet
Description
11µH @ 100kHz 2 Line Common Mode Choke Surface Mount 300mA DCR 250mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 495-B82789C0113H002TR-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
495-B82789C0113H002TR-ND
Common Mode Chokes 495-B82789C0113H002TR-ND
11µH @ 100kHz 2 Line Common Mode Choke Surface Mount 300mA DCR 250mOhm

11µH @ 100kHz 2 Line Common Mode Choke Surface Mount 300mA DCR 250mOhm

Buy Now Datasheet
Common Mode Chokes - 495-B82789C0113H002DKR-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
495-B82789C0113H002DKR-ND
Common Mode Chokes 495-B82789C0113H002DKR-ND
11µH @ 100kHz 2 Line Common Mode Choke Surface Mount 300mA DCR 250mOhm

11µH @ 100kHz 2 Line Common Mode Choke Surface Mount 300mA DCR 250mOhm

Buy Now Datasheet
Common Mode Chokes - 495-B82789C0113H002CT-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
495-B82789C0113H002CT-ND
Common Mode Chokes 495-B82789C0113H002CT-ND
11µH @ 100kHz 2 Line Common Mode Choke Surface Mount 300mA DCR 250mOhm

11µH @ 100kHz 2 Line Common Mode Choke Surface Mount 300mA DCR 250mOhm

Buy Now Datasheet
Automotive SMD 11UH 300MA Inductor and Choke - 839-B82789C0113H002 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 11UH 300MA Inductor and Choke
839-B82789C0113H002
Automotive SMD 11UH 300MA Inductor and Choke 839-B82789C0113H002
CMC 11UH 300MA 2LN SMD AEC-Q200 Product overview: B82789C0113H002 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 11UH, 300MA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, SMD, 11UH, 300MA, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82789C0113H002 can be used for catalog matching and distributor lookup.

CMC 11UH 300MA 2LN SMD AEC-Q200 Product overview: B82789C0113H002 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 11UH, 300MA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, SMD, 11UH, 300MA, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82789C0113H002 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-B82789C0113H002TR-ND 839-B82789C0113H002
Product Name Common Mode Chokes Automotive SMD 11UH 300MA Inductor and Choke
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology Surface Mount
Application Common Mode Choke; RF Choke
DCR 0.2500 ohms
Rated DC Current 300 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R0-R47-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
AX02 Series SMD Power Shielded Inductors - AX02-303R9 - Triad Magnetics
Specs
Technology Standard
Inductance Range 3.9 microH
DCR 0.0072 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-2272SUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details