EPCOS AG Automotive Dual SMD 100uH Inductor and Choke B82789C0104N002

Description
Common Mode Chokes Dual 100uH 6.2kOhm 100kHz 0.15A 1.5Ohm DCR SMD Automotive AEC-Q200 T/R Product overview: B82789C0104N002 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Dual, SMD, 100uH, 6.2kOhm. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, Dual, SMD, 100uH, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82789C0104N002 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Common Mode Chokes Dual 100uH 6.2kOhm 100kHz 0.15A 1.5Ohm DCR SMD Automotive AEC-Q200 T/R Product overview: B82789C0104N002 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Dual, SMD, 100uH, 6.2kOhm. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, Dual, SMD, 100uH, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82789C0104N002 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Dual SMD 100uH Inductor and Choke - 839-B82789C0104N002 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive Dual SMD 100uH Inductor and Choke
839-B82789C0104N002
Automotive Dual SMD 100uH Inductor and Choke 839-B82789C0104N002
Common Mode Chokes Dual 100uH 6.2kOhm 100kHz 0.15A 1.5Ohm DCR SMD Automotive AEC-Q200 T/R Product overview: B82789C0104N002 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Dual, SMD, 100uH, 6.2kOhm. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, Dual, SMD, 100uH, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82789C0104N002 can be used for catalog matching and distributor lookup.

Common Mode Chokes Dual 100uH 6.2kOhm 100kHz 0.15A 1.5Ohm DCR SMD Automotive AEC-Q200 T/R Product overview: B82789C0104N002 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Dual, SMD, 100uH, 6.2kOhm. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, Dual, SMD, 100uH, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82789C0104N002 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Common Mode Chokes - B82789C0104N002 - 863273-B82789C0104N002 - Win Source Electronics
Laguna Hills, CA, United States
Common Mode Chokes - B82789C0104N002
863273-B82789C0104N002
Common Mode Chokes - B82789C0104N002 863273-B82789C0104N002
Manufacturer: EPCOS (TDK) Win Source Part Number: 863273-B82789C0104N0 02 Series: B82789 Operating Temperature Range: -55°C ~ 125°C Features: 2 Line Common Mode Choke Surface Mount 150mA DCR 1.5Ohm Package: Horizontal, 4 L-Lead Package: Reel - TR Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8548.90.0100 Other Part Number: B82789C104N2, 495-5751-1, B82789C 104N 2, B82789C104N2-ND, 495-5751-6, 495-5751-2

Manufacturer: EPCOS (TDK)
Win Source Part Number: 863273-B82789C0104N002
Series: B82789
Operating Temperature Range: -55°C ~ 125°C
Features: 2 Line Common Mode Choke Surface Mount 150mA DCR 1.5Ohm
Package: Horizontal, 4 L-Lead
Package: Reel - TR
Mounting: Surface Mount
Categories: Filters
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
REACH Status: REACH Unaffected
HTSUS: 8548.90.0100
Other Part Number: B82789C104N2, 495-5751-1, B82789C 104N 2, B82789C104N2-ND, 495-5751-6, 495-5751-2

Buy Now Datasheet
Common Mode Chokes - 495-5751-2-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
495-5751-2-ND
Common Mode Chokes 495-5751-2-ND
100µH @ 100kHz 2 Line Common Mode Choke Surface Mount 150mA DCR 1.5Ohm

100µH @ 100kHz 2 Line Common Mode Choke Surface Mount 150mA DCR 1.5Ohm

Buy Now Datasheet
Common Mode Chokes - 495-5751-6-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
495-5751-6-ND
Common Mode Chokes 495-5751-6-ND
100µH @ 100kHz 2 Line Common Mode Choke Surface Mount 150mA DCR 1.5Ohm

100µH @ 100kHz 2 Line Common Mode Choke Surface Mount 150mA DCR 1.5Ohm

Buy Now Datasheet
Common Mode Chokes - 495-5751-1-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
495-5751-1-ND
Common Mode Chokes 495-5751-1-ND
100µH @ 100kHz 2 Line Common Mode Choke Surface Mount 150mA DCR 1.5Ohm

100µH @ 100kHz 2 Line Common Mode Choke Surface Mount 150mA DCR 1.5Ohm

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 839-B82789C0104N002 863273-B82789C0104N002 495-5751-2-ND
Product Name Automotive Dual SMD 100uH Inductor and Choke Common Mode Chokes - B82789C0104N002 Common Mode Chokes
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Data Line/Signal Line
Impedance 6200 ohms
Packing Method Tape and Reel Tape Reel
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-D21D-D839-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R2-1R0-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details