EPCOS AG Inductor, 100Uh, 150Ma, +50%, -30%, 1812; Dc Current Rating Epcos B82789C0104N001

Description
INDUCTOR, 100UH, 150mA, +50%, -30%, 1812; DC Current Rating:150mA; Inductance:100µH; Product Range:-; Impedance:-; Inductor Case / Package:1812 [4532 Metric]; Product Length:5.2mm; Product Width:3.2mm; Product Height:3mm
Datasheet
Description
INDUCTOR, 100UH, 150mA, +50%, -30%, 1812; DC Current Rating:150mA; Inductance:100µH; Product Range:-; Impedance:-; Inductor Case / Package:1812 [4532 Metric]; Product Length:5.2mm; Product Width:3.2mm; Product Height:3mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 100Uh, 150Ma, +50%, -30%, 1812; Dc Current Rating Epcos - 19P0476 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 100Uh, 150Ma, +50%, -30%, 1812; Dc Current Rating Epcos
19P0476
Inductor, 100Uh, 150Ma, +50%, -30%, 1812; Dc Current Rating Epcos 19P0476
INDUCTOR, 100UH, 150mA, +50%, -30%, 1812; DC Current Rating:150mA; Inductance:100µH; Product Range:-; Impedance:-; Inductor Case / Package:1812 [4532 Metric]; Product Length:5.2mm; Product Width:3.2mm; Product Height:3mm

INDUCTOR, 100UH, 150mA, +50%, -30%, 1812; DC Current Rating:150mA; Inductance:100µH; Product Range:-; Impedance:-; Inductor Case / Package:1812 [4532 Metric]; Product Length:5.2mm; Product Width:3.2mm; Product Height:3mm

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 19P0476
Product Name Inductor, 100Uh, 150Ma, +50%, -30%, 1812; Dc Current Rating Epcos
Rated Current 0.1500 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filters - 1678342 - RS Components, Ltd.
Specs
Filter Type Three Phase
Package / Mounting Flange mount
Standards and Certifications RoHS
View Details
EMI/RFI Filters (LC, RC Networks) - 568-5067-2-ND - DigiKey
Specs
Operating Temperature -35 to 85 C (-31 to 185 F)
View Details