EPCOS AG Common Mode Chokes - B82787C513H2 B82787C513H2

Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 744672-B82787C513H2 Manufacturer Homepage: www.epcos.com Reference case: SMD Reference Date Code: 1502+ Popularity: Low Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 744672-B82787C513H2 Manufacturer Homepage: www.epcos.com Reference case: SMD Reference Date Code: 1502+ Popularity: Low Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Common Mode Chokes - B82787C513H2
744672-B82787C513H2
Common Mode Chokes - B82787C513H2 744672-B82787C513H2
Manufacturer: EPCOS (TDK) Win Source Part Number: 744672-B82787C513H2 Manufacturer Homepage: www.epcos.com Reference case: SMD Reference Date Code: 1502+ Popularity: Low Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance

Manufacturer: EPCOS (TDK)
Win Source Part Number: 744672-B82787C513H2
Manufacturer Homepage: www.epcos.com
Reference case: SMD
Reference Date Code: 1502+
Popularity: Low
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance

Buy Now
Automotive Dual SMD 51uH Inductor and Choke - 839-B82787C513H2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive Dual SMD 51uH Inductor and Choke
839-B82787C513H2
Automotive Dual SMD 51uH Inductor and Choke 839-B82787C513H2
Common Mode Chokes Dual 51uH 2.8kOhm 100kHz 0.2A 1Ohm DCR SMD T/R Automotive AEC-Q200 Product overview: B82787C513H2 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Dual, SMD, 51uH, 2.8kOhm. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, Dual, SMD, 51uH, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82787C513H2 can be used for catalog matching and distributor lookup.

Common Mode Chokes Dual 51uH 2.8kOhm 100kHz 0.2A 1Ohm DCR SMD T/R Automotive AEC-Q200 Product overview: B82787C513H2 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Dual, SMD, 51uH, 2.8kOhm. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, Dual, SMD, 51uH, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82787C513H2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 744672-B82787C513H2 839-B82787C513H2
Product Name Common Mode Chokes - B82787C513H2 Automotive Dual SMD 51uH Inductor and Choke
Mounting Option Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R2-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-10470 - Triad Magnetics
Specs
Technology Standard
Inductance Range 47 microH
DCR 0.9200 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-J123JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details