Common Mode Chokes Dual 51uH 2.8kOhm 100kHz 0.2A 1Ohm DCR SMD T/R Automotive AEC-Q200 Product overview: B82787C0513H002 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Dual, SMD, 51uH, 2.8kOhm. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, Dual, SMD, 51uH, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82787C0513H002 can be used for catalog matching and distributor lookup.
51µH @ 100kHz 2 Line Common Mode Choke Surface Mount 2.8 kOhms @ 10MHz 200mA DCR 1Ohm
51µH @ 100kHz 2 Line Common Mode Choke Surface Mount 2.8 kOhms @ 10MHz 200mA DCR 1Ohm
51µH @ 100kHz 2 Line Common Mode Choke Surface Mount 2.8 kOhms @ 10MHz 200mA DCR 1Ohm
Manufacturer: EPCOS (TDK)
Win Source Part Number: 849206-B82787C0513H0
Series: ACT45B
Features: 51 µH @ 100 kHz Line Common Mode Choke 2.8 kOhms @ 10 MHz DCR
Package: Reel - TR
Categories: Filters
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8548.90.0100
Other Part Number: 495-4597-1, 495-4597-2, B82787C 513H 2, 495-4597-6, B82787C513H2, B82787C 513H 2
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 839-B82787C0513H002 | 495-4597-1-ND | 849206-B82787C0513H002 |
| Product Name | Automotive Dual SMD 51uH Inductor and Choke | Common Mode Chokes | Common Mode Chokes - B82787C0513H002 |
| Mounting Option | Surface Mount | Surface Mount Technology | |
| Technology | Signal Line | ||
| Impedance | 2800 ohms | ||
| Packing Method | Tape and Reel | Tape Reel | |
| Standards and Certifications | RoHS |