EPCOS AG Automotive Dual SMD 100uH Inductor and Choke B82787C0104H002

Description
Common Mode Chokes Dual 100uH 5.8kOhm 100kHz 0.15A 2Ohm DCR SMD T/R Automotive AEC-Q200 Product overview: B82787C0104H002 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Dual, SMD, 100uH, 5.8kOhm. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, Dual, SMD, 100uH, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82787C0104H002 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Common Mode Chokes Dual 100uH 5.8kOhm 100kHz 0.15A 2Ohm DCR SMD T/R Automotive AEC-Q200 Product overview: B82787C0104H002 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Dual, SMD, 100uH, 5.8kOhm. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, Dual, SMD, 100uH, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82787C0104H002 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Dual SMD 100uH Inductor and Choke - 839-B82787C0104H002 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive Dual SMD 100uH Inductor and Choke
839-B82787C0104H002
Automotive Dual SMD 100uH Inductor and Choke 839-B82787C0104H002
Common Mode Chokes Dual 100uH 5.8kOhm 100kHz 0.15A 2Ohm DCR SMD T/R Automotive AEC-Q200 Product overview: B82787C0104H002 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Dual, SMD, 100uH, 5.8kOhm. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, Dual, SMD, 100uH, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82787C0104H002 can be used for catalog matching and distributor lookup.

Common Mode Chokes Dual 100uH 5.8kOhm 100kHz 0.15A 2Ohm DCR SMD T/R Automotive AEC-Q200 Product overview: B82787C0104H002 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Dual, SMD, 100uH, 5.8kOhm. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, Dual, SMD, 100uH, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82787C0104H002 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Filters - Common Mode Chokes - 1328216-B82787C0104H002 - Win Source Electronics
Laguna Hills, CA, United States
Filters - Common Mode Chokes
1328216-B82787C0104H002
Filters - Common Mode Chokes 1328216-B82787C0104H002
Manufacturer: EPCOS - TDK Electronics Win Source Part Number: 1328216-B82787C0104H 002 Category: Filters>Common Mode Chokes Packaging: Reel - TR Voltage Rating - DC: 50V Size / Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm) Current Rating (Max): 150mA Standard Package: 2,500 Mounting: Surface Mount Ratings: AEC-Q200 Filter Type: Signal Line Height (Max): 0.118" (3.00mm) Number of Lines: 2 Impedance @ Frequency: 5.8 kOhms @ 10 MHz Inductance @ Frequency: 100 µH @ 100 kHz DC Resistance (DCR) (Max): 2Ohm Temperature Range - Operating: -40°C ~ 150°C Case / Package: Horizontal, 4 PC Pad ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Other Part Number: B82787C104H2,495-459 8-1,495-4598-2,B8278 7C 104H 2,495-4598-6,B82787C 104H 2 RoHS Status: ROHS3 Compliant

Manufacturer: EPCOS - TDK Electronics
Win Source Part Number: 1328216-B82787C0104H002
Category: Filters>Common Mode Chokes
Packaging: Reel - TR
Voltage Rating - DC: 50V
Size / Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm)
Current Rating (Max): 150mA
Standard Package: 2,500
Mounting: Surface Mount
Ratings: AEC-Q200
Filter Type: Signal Line
Height (Max): 0.118" (3.00mm)
Number of Lines: 2
Impedance @ Frequency: 5.8 kOhms @ 10 MHz
Inductance @ Frequency: 100 µH @ 100 kHz
DC Resistance (DCR) (Max): 2Ohm
Temperature Range - Operating: -40°C ~ 150°C
Case / Package: Horizontal, 4 PC Pad
ECCN: EAR99
Fake Threat In the Open Market: 69
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Other Part Number: B82787C104H2,495-4598-1,495-4598-2,B82787C 104H 2,495-4598-6,B82787C 104H 2
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Filters - Common Mode Chokes - 1328479-B82787C0104H002 - Win Source Electronics
Laguna Hills, CA, United States
Filters - Common Mode Chokes
1328479-B82787C0104H002
Filters - Common Mode Chokes 1328479-B82787C0104H002
Manufacturer: EPCOS - TDK Electronics Win Source Part Number: 1328479-B82787C0104H 002 Category: Filters>Common Mode Chokes Packaging: Reel - TR Voltage Rating - DC: 50V Size / Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm) Current Rating (Max): 150mA Standard Package: 2,500 Mounting: Surface Mount Ratings: AEC-Q200 Filter Type: Signal Line Height (Max): 0.118" (3.00mm) Number of Lines: 2 Impedance @ Frequency: 5.8 kOhms @ 10 MHz Inductance @ Frequency: 100 µH @ 100 kHz DC Resistance (DCR) (Max): 2Ohm Temperature Range - Operating: -40°C ~ 150°C Case / Package: Horizontal, 4 PC Pad ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Other Part Number: B82787C104H2,495-459 8-1,495-4598-2,B8278 7C 104H 2,495-4598-6,B82787C 104H 2 RoHS Status: ROHS3 Compliant

Manufacturer: EPCOS - TDK Electronics
Win Source Part Number: 1328479-B82787C0104H002
Category: Filters>Common Mode Chokes
Packaging: Reel - TR
Voltage Rating - DC: 50V
Size / Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm)
Current Rating (Max): 150mA
Standard Package: 2,500
Mounting: Surface Mount
Ratings: AEC-Q200
Filter Type: Signal Line
Height (Max): 0.118" (3.00mm)
Number of Lines: 2
Impedance @ Frequency: 5.8 kOhms @ 10 MHz
Inductance @ Frequency: 100 µH @ 100 kHz
DC Resistance (DCR) (Max): 2Ohm
Temperature Range - Operating: -40°C ~ 150°C
Case / Package: Horizontal, 4 PC Pad
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Other Part Number: B82787C104H2,495-4598-1,495-4598-2,B82787C 104H 2,495-4598-6,B82787C 104H 2
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Common Mode Chokes - 495-4598-2-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
495-4598-2-ND
Common Mode Chokes 495-4598-2-ND
100µH @ 100kHz 2 Line Common Mode Choke Surface Mount 5.8 kOhms @ 10MHz 150mA DCR 2Ohm

100µH @ 100kHz 2 Line Common Mode Choke Surface Mount 5.8 kOhms @ 10MHz 150mA DCR 2Ohm

Buy Now Datasheet
Common Mode Chokes - 495-4598-1-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
495-4598-1-ND
Common Mode Chokes 495-4598-1-ND
100µH @ 100kHz 2 Line Common Mode Choke Surface Mount 5.8 kOhms @ 10MHz 150mA DCR 2Ohm

100µH @ 100kHz 2 Line Common Mode Choke Surface Mount 5.8 kOhms @ 10MHz 150mA DCR 2Ohm

Buy Now Datasheet
Common Mode Chokes - 495-4598-6-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
495-4598-6-ND
Common Mode Chokes 495-4598-6-ND
100µH @ 100kHz 2 Line Common Mode Choke Surface Mount 5.8 kOhms @ 10MHz 150mA DCR 2Ohm

100µH @ 100kHz 2 Line Common Mode Choke Surface Mount 5.8 kOhms @ 10MHz 150mA DCR 2Ohm

Buy Now Datasheet
Common Mode Chokes Dual 100uH 5.8kOhm 100kHz 150mA 2Ohm DCR SMD T/R - 258-B82787C0104H002 - Utmel Electronic Limited
Hong Kong, China
Common Mode Chokes Dual 100uH 5.8kOhm 100kHz 150mA 2Ohm DCR SMD T/R
258-B82787C0104H002
Common Mode Chokes Dual 100uH 5.8kOhm 100kHz 150mA 2Ohm DCR SMD T/R 258-B82787C0104H002
Common Mode Chokes Dual 100uH 5.8kOhm 100kHz 150mA 2Ohm DCR SMD T/R

Common Mode Chokes Dual 100uH 5.8kOhm 100kHz 150mA 2Ohm DCR SMD T/R

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes RF Inductors
Product Number 839-B82787C0104H002 1328216-B82787C0104H002 495-4598-2-ND 258-B82787C0104H002
Product Name Automotive Dual SMD 100uH Inductor and Choke Filters - Common Mode Chokes Common Mode Chokes Common Mode Chokes Dual 100uH 5.8kOhm 100kHz 150mA 2Ohm DCR SMD T/R
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Signal Line
Impedance 5800 ohms 5800 ohms
Packing Method Tape and Reel Tape Reel; Reel - TR Tape Reel
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-R47-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT80-4 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 65.04 to ? microH
Rated DC Current 6800 milliamps
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2225JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details