EPCOS AG Inductor, Com Mode, 100Uh, 0.15A, 3Ohm; Rated Current Epcos B82787C0104H002

Description
INDUCTOR, COM MODE, 100UH, 0.15A, 3OHM; Rated Current:150mA; Inductance:100µH; Product Range:ACT45B Series; Impedance:5.8kohm; Common Mode Filter Case:4.5mm x 3.2mm x 3mm; Automotive Qualification Standard:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, COM MODE, 100UH, 0.15A, 3OHM; Rated Current:150mA; Inductance:100µH; Product Range:ACT45B Series; Impedance:5.8kohm; Common Mode Filter Case:4.5mm x 3.2mm x 3mm; Automotive Qualification Standard:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, Com Mode, 100Uh, 0.15A, 3Ohm; Rated Current Epcos - 47W3289 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Com Mode, 100Uh, 0.15A, 3Ohm; Rated Current Epcos
47W3289
Inductor, Com Mode, 100Uh, 0.15A, 3Ohm; Rated Current Epcos 47W3289
INDUCTOR, COM MODE, 100UH, 0.15A, 3OHM; Rated Current:150mA; Inductance:100µH; Product Range:ACT45B Series; Impedance:5.8kohm; Common Mode Filter Case:4.5mm x 3.2mm x 3mm; Automotive Qualification Standard:-; SVHC:No SVHC RoHS Compliant: Yes

INDUCTOR, COM MODE, 100UH, 0.15A, 3OHM; Rated Current:150mA; Inductance:100µH; Product Range:ACT45B Series; Impedance:5.8kohm; Common Mode Filter Case:4.5mm x 3.2mm x 3mm; Automotive Qualification Standard:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 47W3289
Product Name Inductor, Com Mode, 100Uh, 0.15A, 3Ohm; Rated Current Epcos
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

EMI/RFI Filters (LC, RC Networks) - 568-7521-2-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Power Line Filter Modules - 174-100KEHD10ABSDHM-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); CSA, UL
View Details