EPCOS AG Common Mode Chokes B82786C0223H002

Description
22µH @ 100kHz 2 Line Common Mode Choke Surface Mount 1.1 kOhms @ 10MHz 250mA DCR 500mOhm
Request a Quote Datasheet
Description
22µH @ 100kHz 2 Line Common Mode Choke Surface Mount 1.1 kOhms @ 10MHz 250mA DCR 500mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 495-B82786C0223H002TR-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
495-B82786C0223H002TR-ND
Common Mode Chokes 495-B82786C0223H002TR-ND
22µH @ 100kHz 2 Line Common Mode Choke Surface Mount 1.1 kOhms @ 10MHz 250mA DCR 500mOhm

22µH @ 100kHz 2 Line Common Mode Choke Surface Mount 1.1 kOhms @ 10MHz 250mA DCR 500mOhm

Buy Now Datasheet
Automotive Dual SMD 22uH Inductor and Choke - 839-B82786C0223H002 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive Dual SMD 22uH Inductor and Choke
839-B82786C0223H002
Automotive Dual SMD 22uH Inductor and Choke 839-B82786C0223H002
Common Mode Chokes Dual 22uH 1.1kOhm 100kHz 0.25A 0.5Ohm DCR SMD T/R Automotive AEC-Q200 Product overview: B82786C0223H002 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Dual, SMD, 22uH, 1.1kOhm. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, Dual, SMD, 22uH, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82786C0223H002 can be used for catalog matching and distributor lookup.

Common Mode Chokes Dual 22uH 1.1kOhm 100kHz 0.25A 0.5Ohm DCR SMD T/R Automotive AEC-Q200 Product overview: B82786C0223H002 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Dual, SMD, 22uH, 1.1kOhm. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, Dual, SMD, 22uH, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82786C0223H002 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-B82786C0223H002TR-ND 839-B82786C0223H002
Product Name Common Mode Chokes Automotive Dual SMD 22uH Inductor and Choke
Operating Temperature -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology Surface Mount
Application Common Mode Choke; RF Choke
DCR 0.5000 ohms
Rated DC Current 250 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

SMD 800mA 250MHz Inductor and Choke - 71-0402CS-5N1XGLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0051 microH
Inductance Tolerance 2 (+/- %)
View Details
E - Core Common Mode Inductor - CME375-2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 6900 to ? microH
DCR 0.0770 ohms
View Details
3 suppliers
Fixed Inductors - 486-5688-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details