EPCOS AG Common Mode Chokes B82786C0113H002

Description
11µH @ 100kHz 2 Line Common Mode Choke Surface Mount 550 Ohms @ 10MHz 300mA DCR 400mOhm
Request a Quote Datasheet
Description
11µH @ 100kHz 2 Line Common Mode Choke Surface Mount 550 Ohms @ 10MHz 300mA DCR 400mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 495-B82786C0113H002TR-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
495-B82786C0113H002TR-ND
Common Mode Chokes 495-B82786C0113H002TR-ND
11µH @ 100kHz 2 Line Common Mode Choke Surface Mount 550 Ohms @ 10MHz 300mA DCR 400mOhm

11µH @ 100kHz 2 Line Common Mode Choke Surface Mount 550 Ohms @ 10MHz 300mA DCR 400mOhm

Buy Now Datasheet
Automotive Dual SMD 11uH Inductor and Choke - 839-B82786C0113H002 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive Dual SMD 11uH Inductor and Choke
839-B82786C0113H002
Automotive Dual SMD 11uH Inductor and Choke 839-B82786C0113H002
Common Mode Chokes Dual 11uH 550Ohm 100kHz 0.3A 0.4Ohm DCR SMD T/R Automotive AEC-Q200 Product overview: B82786C0113H002 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Dual, SMD, 11uH, 550Ohm. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, Dual, SMD, 11uH, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82786C0113H002 can be used for catalog matching and distributor lookup.

Common Mode Chokes Dual 11uH 550Ohm 100kHz 0.3A 0.4Ohm DCR SMD T/R Automotive AEC-Q200 Product overview: B82786C0113H002 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Dual, SMD, 11uH, 550Ohm. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, Dual, SMD, 11uH, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82786C0113H002 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-B82786C0113H002TR-ND 839-B82786C0113H002
Product Name Common Mode Chokes Automotive Dual SMD 11uH Inductor and Choke
Operating Temperature -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology Surface Mount
Application Common Mode Choke; RF Choke
DCR 0.4000 ohms
Rated DC Current 300 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-2R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL1008-J474JQL1T-1TR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
0402DF Ferrite Chip Inductors - 0402DF-181 0402DF-181XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Surface Mount Inductors - 1858313P - RS Components, Ltd.
Specs
Inductance Range 470 microH
Rated DC Current 410 milliamps
Standards and Certifications RoHS
View Details