EPCOS AG Common Mode Chokes B82767S4123N030

Description
CMC 1.45MH 12A 4LN THROUGH HOLE
Request a Quote Datasheet
Description
CMC 1.45MH 12A 4LN THROUGH HOLE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 495-B82767S4123N030-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
495-B82767S4123N030-ND
Common Mode Chokes 495-B82767S4123N030-ND
CMC 1.45MH 12A 4LN THROUGH HOLE

CMC 1.45MH 12A 4LN THROUGH HOLE

Buy Now Datasheet
45mH 12A Inductor and Choke - 839-B82767S4123N030 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
45mH 12A Inductor and Choke
839-B82767S4123N030
45mH 12A Inductor and Choke 839-B82767S4123N030
Common Mode Chokes / Filters 4x1.45mH 12A RING CORE CHOKE Product overview: B82767S4123N030 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45mH, 12A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 45mH, 12A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82767S4123N030 can be used for catalog matching and distributor lookup.

Common Mode Chokes / Filters 4x1.45mH 12A RING CORE CHOKE Product overview: B82767S4123N030 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45mH, 12A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 45mH, 12A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82767S4123N030 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-B82767S4123N030-ND 839-B82767S4123N030
Product Name Common Mode Chokes 45mH 12A Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
DCR 0.0071 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.0082uH 250MHz 0.7A Inductor and Choke - 71-0603CS-8N2XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0082 microH
Inductance Tolerance 5 (+/- %)
View Details
Smoothing Filter Chokes - C-24X - Triad Magnetics
Specs
Inductance Range 1.00E6 microH
Rated DC Current 240 milliamps
DCR 50 ohms
View Details
4 suppliers
Common Mode Chokes - 486-5726-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details