EPCOS AG Common Mode Chokes B82747S4183N021

Description
1.8mH @ 10kHz 3 Line Common Mode Choke Through Hole 18A DCR 4.7mOhm (Typ)
Request a Quote Datasheet
Description
1.8mH @ 10kHz 3 Line Common Mode Choke Through Hole 18A DCR 4.7mOhm (Typ)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 495-6979-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
495-6979-ND
Common Mode Chokes 495-6979-ND
1.8mH @ 10kHz 3 Line Common Mode Choke Through Hole 18A DCR 4.7mOhm (Typ)

1.8mH @ 10kHz 3 Line Common Mode Choke Through Hole 18A DCR 4.7mOhm (Typ)

Buy Now Datasheet
1800uH 10kHz 18A Inductor and Choke - 839-B82747S4183N021 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1800uH 10kHz 18A Inductor and Choke
839-B82747S4183N021
1800uH 10kHz 18A Inductor and Choke 839-B82747S4183N021
Common Mode Chokes Triple 1800uH 10kHz 18A 0.0047Ohm DCR Thru-Hole Box Product overview: B82747S4183N021 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1800uH, 10kHz, 18A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1800uH, 10kHz, 18A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82747S4183N021 can be used for catalog matching and distributor lookup.

Common Mode Chokes Triple 1800uH 10kHz 18A 0.0047Ohm DCR Thru-Hole Box Product overview: B82747S4183N021 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1800uH, 10kHz, 18A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1800uH, 10kHz, 18A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82747S4183N021 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-6979-ND 839-B82747S4183N021
Product Name Common Mode Chokes 1800uH 10kHz 18A Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole Through Hole
Application Common Mode Choke; RF Choke
DCR 0.0047 ohms
Rated DC Current 18000 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2825JAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Leaded Inductors - 1911298 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Application Common Mode Choke
Inductance Range 3300 microH
View Details
Common Mode Chokes - DSO1-30-0004-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers