EPCOS AG Common Mode Chokes B82734W2142B030

Description
39mH @ 10kHz 2 Line Common Mode Choke Through Hole 1.4A DCR 460mOhm (Typ)
Request a Quote Datasheet
Description
39mH @ 10kHz 2 Line Common Mode Choke Through Hole 1.4A DCR 460mOhm (Typ)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 495-77562-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
495-77562-ND
Common Mode Chokes 495-77562-ND
39mH @ 10kHz 2 Line Common Mode Choke Through Hole 1.4A DCR 460mOhm (Typ)

39mH @ 10kHz 2 Line Common Mode Choke Through Hole 1.4A DCR 460mOhm (Typ)

Buy Now Datasheet
39MH 1.4A Inductor and Choke - 839-B82734W2142B030 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
39MH 1.4A Inductor and Choke
839-B82734W2142B030
39MH 1.4A Inductor and Choke 839-B82734W2142B030
CMC 39MH 1.4A 2LN TH Product overview: B82734W2142B030 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 39MH, 1.4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 39MH, 1.4A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82734W2142B030 can be used for catalog matching and distributor lookup.

CMC 39MH 1.4A 2LN TH Product overview: B82734W2142B030 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 39MH, 1.4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 39MH, 1.4A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82734W2142B030 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-77562-ND 839-B82734W2142B030
Product Name Common Mode Chokes 39MH 1.4A Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole Through Hole
Application Common Mode Choke; RF Choke
DCR 0.4600 ohms
Rated DC Current 1400 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-6N2 0402CS-6N2XJRW , 0402CS-6N2XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
E - Core Common Mode Inductor - CME375-4 - Triad Magnetics
Specs
Technology Standard
Inductance Range 17800 to ? microH
DCR 0.1960 ohms
View Details
2 suppliers
Common Mode Chokes - 486-3235-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details