EPCOS AG Common Mode Chokes B82734W2132B030

Description
47mH @ 10kHz 2 Line Common Mode Choke Through Hole 1.3A DCR 560mOhm (Typ)
Request a Quote Datasheet
Description
47mH @ 10kHz 2 Line Common Mode Choke Through Hole 1.3A DCR 560mOhm (Typ)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 495-77561-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
495-77561-ND
Common Mode Chokes 495-77561-ND
47mH @ 10kHz 2 Line Common Mode Choke Through Hole 1.3A DCR 560mOhm (Typ)

47mH @ 10kHz 2 Line Common Mode Choke Through Hole 1.3A DCR 560mOhm (Typ)

Buy Now Datasheet
47MH 1.3A Inductor and Choke - 839-B82734W2132B030 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
47MH 1.3A Inductor and Choke
839-B82734W2132B030
47MH 1.3A Inductor and Choke 839-B82734W2132B030
CMC 47MH 1.3A 2LN TH Product overview: B82734W2132B030 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47MH, 1.3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 47MH, 1.3A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82734W2132B030 can be used for catalog matching and distributor lookup.

CMC 47MH 1.3A 2LN TH Product overview: B82734W2132B030 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47MH, 1.3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 47MH, 1.3A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82734W2132B030 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-77561-ND 839-B82734W2132B030
Product Name Common Mode Chokes 47MH 1.3A Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole Through Hole
Application Common Mode Choke; RF Choke
DCR 0.5600 ohms
Rated DC Current 1300 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-6N3 0302CS-6N3XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-10101 - Triad Magnetics
Specs
Technology Standard
Inductance Range 100 microH
DCR 1.98 ohms
View Details
2 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Fixed Inductors - 486-3104-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details