EPCOS AG Common Mode Chokes B82734R2701B030

Description
68mH @ 10kHz 2 Line Common Mode Choke Through Hole 700mA DCR 1.45Ohm (Typ)
Request a Quote Datasheet
Description
68mH @ 10kHz 2 Line Common Mode Choke Through Hole 700mA DCR 1.45Ohm (Typ)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - B82734R2701B030-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
B82734R2701B030-ND
Common Mode Chokes B82734R2701B030-ND
68mH @ 10kHz 2 Line Common Mode Choke Through Hole 700mA DCR 1.45Ohm (Typ)

68mH @ 10kHz 2 Line Common Mode Choke Through Hole 700mA DCR 1.45Ohm (Typ)

Buy Now Datasheet
68MH 700MA Inductor and Choke - 839-B82734R2701B030 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
68MH 700MA Inductor and Choke
839-B82734R2701B030
68MH 700MA Inductor and Choke 839-B82734R2701B030
CMC 68MH 700MA 2LN TH Product overview: B82734R2701B030 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68MH, 700MA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 68MH, 700MA, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82734R2701B030 can be used for catalog matching and distributor lookup.

CMC 68MH 700MA 2LN TH Product overview: B82734R2701B030 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68MH, 700MA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 68MH, 700MA, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82734R2701B030 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number B82734R2701B030-ND 839-B82734R2701B030
Product Name Common Mode Chokes 68MH 700MA Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole Through Hole
Application Common Mode Choke; RF Choke
DCR 1.45 ohms
Rated DC Current 700 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R4-1R0-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Encapsulated Toroidal Inductor - CMT908-H1 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 2000 to ? microH
DCR 0.0200 ohms
View Details
3 suppliers