EPCOS AG Common Mode Chokes B82734R2462B030

Description
3.3mH @ 10kHz 2 Line Common Mode Choke Through Hole 4.6A DCR 46mOhm (Typ)
Request a Quote Datasheet
Description
3.3mH @ 10kHz 2 Line Common Mode Choke Through Hole 4.6A DCR 46mOhm (Typ)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 495-2796-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
495-2796-ND
Common Mode Chokes 495-2796-ND
3.3mH @ 10kHz 2 Line Common Mode Choke Through Hole 4.6A DCR 46mOhm (Typ)

3.3mH @ 10kHz 2 Line Common Mode Choke Through Hole 4.6A DCR 46mOhm (Typ)

Buy Now Datasheet
Dual 3300uH 10kHz 4.6A Inductor and Choke - 839-B82734R2462B030 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 3300uH 10kHz 4.6A Inductor and Choke
839-B82734R2462B030
Dual 3300uH 10kHz 4.6A Inductor and Choke 839-B82734R2462B030
Common Mode Chokes Dual 3300uH 10kHz 4.6A 0.046Ohm DCR Thru-Hole Box Product overview: B82734R2462B030 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3300uH, 10kHz, 4.6A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Dual, 3300uH, 10kHz, 4.6A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82734R2462B030 can be used for catalog matching and distributor lookup.

Common Mode Chokes Dual 3300uH 10kHz 4.6A 0.046Ohm DCR Thru-Hole Box Product overview: B82734R2462B030 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3300uH, 10kHz, 4.6A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Dual, 3300uH, 10kHz, 4.6A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82734R2462B030 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-2796-ND 839-B82734R2462B030
Product Name Common Mode Chokes Dual 3300uH 10kHz 4.6A Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole Through Hole
Application Common Mode Choke; RF Choke
DCR 0.0460 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LFC32TE4R7J - 1069444-LFC32TE4R7J - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 4.7 microH
Inductance Tolerance 5 (+/- %)
View Details
Fixed Inductors - 1674-CL0603-2623JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Automotive 0.0051uH 250MHz 0.8A Inductor and Choke - 71-0402CS-5N1XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0051 microH
Inductance Tolerance 5 (+/- %)
View Details