TDK U.S.A. Corporation Dual 6.8mH 10kHz 3.2A Inductor and Choke B82734R2322B30

Description
Common Mode Chokes Dual 6.8mH 10kHz 3.2A 0.085Ohm DCR Thru-Hole Box Product overview: B82734R2322B30 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 6.8mH, 10kHz, 3.2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Dual, 6.8mH, 10kHz, 3.2A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82734R2322B30 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Common Mode Chokes Dual 6.8mH 10kHz 3.2A 0.085Ohm DCR Thru-Hole Box Product overview: B82734R2322B30 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 6.8mH, 10kHz, 3.2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Dual, 6.8mH, 10kHz, 3.2A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82734R2322B30 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual 6.8mH 10kHz 3.2A Inductor and Choke - 839-B82734R2322B30 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 6.8mH 10kHz 3.2A Inductor and Choke
839-B82734R2322B30
Dual 6.8mH 10kHz 3.2A Inductor and Choke 839-B82734R2322B30
Common Mode Chokes Dual 6.8mH 10kHz 3.2A 0.085Ohm DCR Thru-Hole Box Product overview: B82734R2322B30 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 6.8mH, 10kHz, 3.2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Dual, 6.8mH, 10kHz, 3.2A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82734R2322B30 can be used for catalog matching and distributor lookup.

Common Mode Chokes Dual 6.8mH 10kHz 3.2A 0.085Ohm DCR Thru-Hole Box Product overview: B82734R2322B30 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 6.8mH, 10kHz, 3.2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Dual, 6.8mH, 10kHz, 3.2A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82734R2322B30 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes
Product Number 839-B82734R2322B30
Product Name Dual 6.8mH 10kHz 3.2A Inductor and Choke
Mounting Option Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2394JUL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Ferrite Beads and Chips - 1712-BMC2AY1000ANCT-ND - DigiKey
Specs
DCR 0.4500 ohms
Rated DC Current 300 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
600uH 20A Inductor and Choke - 839-DKIP-0329-20D6 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 600 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers