EPCOS AG Choke, Common Mode, 2X6.8Mh, 3.2A; Inductance Epcos B82734R2322B030

Description
CHOKE, COMMON MODE, 2X6.8MH, 3.2A; Inductance:6.8mH; Rated Current:3.2A; Product Range:B82734R Series; SVHC:No SVHC (27-Jun-2018); Climatic Category:40/125/56; Core Material:Ferrite; DC Current Max:3.2A; DC Current Rating:3.2A; DC RoHS Compliant: Yes
Datasheet
Description
CHOKE, COMMON MODE, 2X6.8MH, 3.2A; Inductance:6.8mH; Rated Current:3.2A; Product Range:B82734R Series; SVHC:No SVHC (27-Jun-2018); Climatic Category:40/125/56; Core Material:Ferrite; DC Current Max:3.2A; DC Current Rating:3.2A; DC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Choke, Common Mode, 2X6.8Mh, 3.2A; Inductance Epcos - 21M8724 - Newark, An Avnet Company
Chicago, IL, United States
Choke, Common Mode, 2X6.8Mh, 3.2A; Inductance Epcos
21M8724
Choke, Common Mode, 2X6.8Mh, 3.2A; Inductance Epcos 21M8724
CHOKE, COMMON MODE, 2X6.8MH, 3.2A; Inductance:6.8mH; Rated Current:3.2A; Product Range:B82734R Series; SVHC:No SVHC (27-Jun-2018); Climatic Category:40/125/56; Core Material:Ferrite; DC Current Max:3.2A; DC Current Rating:3.2A; DC RoHS Compliant: Yes

CHOKE, COMMON MODE, 2X6.8MH, 3.2A; Inductance:6.8mH; Rated Current:3.2A; Product Range:B82734R Series; SVHC:No SVHC (27-Jun-2018); Climatic Category:40/125/56; Core Material:Ferrite; DC Current Max:3.2A; DC Current Rating:3.2A; DC RoHS Compliant: Yes

Supplier's Site Datasheet
Bead/Filter/EMI Optimization >> Common Mode Filters - B82734R2322B030 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Bead/Filter/EMI Optimization >> Common Mode Filters
B82734R2322B030
Bead/Filter/EMI Optimization >> Common Mode Filters B82734R2322B030
6.8mH@10kHz 2 Plugin Common Mode Filters ROHS

6.8mH@10kHz 2 Plugin Common Mode Filters ROHS

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 21M8724 B82734R2322B030
Product Name Choke, Common Mode, 2X6.8Mh, 3.2A; Inductance Epcos Bead/Filter/EMI Optimization >> Common Mode Filters
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

 - IP4253CZ8-4-TTL,13 - Rochester Electronics
Specs
Package / Mounting Surface Mount
Standards and Certifications RoHS
View Details
2 suppliers
Single Phase Filters - 1-1609034-6 - TE Connectivity
Specs
Filter Type Single Phase
Standards and Certifications ELV Directive; RoHS
Rated Current 10 amps
View Details
2 suppliers