EPCOS AG Choke, Common Mode, 2X10Mh, 2.6A; Inductance Epcos B82734R2262B030

Description
CHOKE, COMMON MODE, 2X10MH, 2.6A; Inductance:10mH; Rated Current:2.6A; Product Range:EPSON - B82734R Series; SVHC:No SVHC (27-Jun-2018); Climatic Category:40/125/56; Core Material:Ferrite; DC Current Max:2.6A; DC Current Rating:2.6A;RoHS Compliant: Yes
Datasheet
Description
CHOKE, COMMON MODE, 2X10MH, 2.6A; Inductance:10mH; Rated Current:2.6A; Product Range:EPSON - B82734R Series; SVHC:No SVHC (27-Jun-2018); Climatic Category:40/125/56; Core Material:Ferrite; DC Current Max:2.6A; DC Current Rating:2.6A;RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Choke, Common Mode, 2X10Mh, 2.6A; Inductance Epcos - 23M5382 - Newark, An Avnet Company
Chicago, IL, United States
Choke, Common Mode, 2X10Mh, 2.6A; Inductance Epcos
23M5382
Choke, Common Mode, 2X10Mh, 2.6A; Inductance Epcos 23M5382
CHOKE, COMMON MODE, 2X10MH, 2.6A; Inductance:10mH; Rated Current:2.6A; Product Range:EPSON - B82734R Series; SVHC:No SVHC (27-Jun-2018); Climatic Category:40/125/56; Core Material:Ferrite; DC Current Max:2.6A; DC Current Rating:2.6A;RoHS Compliant: Yes

CHOKE, COMMON MODE, 2X10MH, 2.6A; Inductance:10mH; Rated Current:2.6A; Product Range:EPSON - B82734R Series; SVHC:No SVHC (27-Jun-2018); Climatic Category:40/125/56; Core Material:Ferrite; DC Current Max:2.6A; DC Current Rating:2.6A;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 23M5382
Product Name Choke, Common Mode, 2X10Mh, 2.6A; Inductance Epcos
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filters - 2137110 - RS Components, Ltd.
Specs
Filter Type Single Phase
Package / Mounting Flange mount
Standards and Certifications RoHS
View Details
EMI/RFI Filters (LC, RC Networks) - 1727-5668-2-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details