EPCOS AG Dual 10000uH 10kHz 2.6A Inductor and Choke B82734R2262B030

Description
Common Mode Chokes Dual 10000uH 10kHz 2.6A 0.13Ohm DCR Thru-Hole Tray Product overview: B82734R2262B030 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 10000uH, 10kHz, 2.6A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Dual, 10000uH, 10kHz, 2.6A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82734R2262B030 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Common Mode Chokes Dual 10000uH 10kHz 2.6A 0.13Ohm DCR Thru-Hole Tray Product overview: B82734R2262B030 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 10000uH, 10kHz, 2.6A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Dual, 10000uH, 10kHz, 2.6A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82734R2262B030 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual 10000uH 10kHz 2.6A Inductor and Choke - 839-B82734R2262B030 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 10000uH 10kHz 2.6A Inductor and Choke
839-B82734R2262B030
Dual 10000uH 10kHz 2.6A Inductor and Choke 839-B82734R2262B030
Common Mode Chokes Dual 10000uH 10kHz 2.6A 0.13Ohm DCR Thru-Hole Tray Product overview: B82734R2262B030 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 10000uH, 10kHz, 2.6A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Dual, 10000uH, 10kHz, 2.6A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82734R2262B030 can be used for catalog matching and distributor lookup.

Common Mode Chokes Dual 10000uH 10kHz 2.6A 0.13Ohm DCR Thru-Hole Tray Product overview: B82734R2262B030 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 10000uH, 10kHz, 2.6A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Dual, 10000uH, 10kHz, 2.6A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82734R2262B030 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Common Mode Chokes - 495-2794-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
495-2794-ND
Common Mode Chokes 495-2794-ND
10mH @ 10kHz 2 Line Common Mode Choke Through Hole 2.6A DCR 130mOhm (Typ)

10mH @ 10kHz 2 Line Common Mode Choke Through Hole 2.6A DCR 130mOhm (Typ)

Buy Now Datasheet
Laguna Hills, CA, United States
Common Mode Chokes - B82734R2262B030
912721-B82734R2262B030
Common Mode Chokes - B82734R2262B030 912721-B82734R2262B030
Manufacturer: EPCOS (TDK) Win Source Part Number: 912721-B82734R2262B0 30 Series: B82734 Operating Temperature Range: -40°C ~ 125°C Features: 10 2 Line Common Mode Choke Through Hole 2.6A DCR 130mOhm (Typ) Package: Vertical, 4 PC Pin Package: Tray Mounting: Through Hole Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 400 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8548.90.0100 Other Part Number: 495-2794, B82734R2262B 30, B82734R2262B30

Manufacturer: EPCOS (TDK)
Win Source Part Number: 912721-B82734R2262B030
Series: B82734
Operating Temperature Range: -40°C ~ 125°C
Features: 10 2 Line Common Mode Choke Through Hole 2.6A DCR 130mOhm (Typ)
Package: Vertical, 4 PC Pin
Package: Tray
Mounting: Through Hole
Categories: Filters
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 400
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8548.90.0100
Other Part Number: 495-2794, B82734R2262B 30, B82734R2262B30

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 839-B82734R2262B030 495-2794-ND 912721-B82734R2262B030
Product Name Dual 10000uH 10kHz 2.6A Inductor and Choke Common Mode Chokes Common Mode Chokes - B82734R2262B030
Mounting Option Through Hole Through Hole Through Hole
Technology Power Line
Packing Method Tray Tray
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data