EPCOS AG Common Mode Chokes B82734R2232B030

Description
15mH @ 10kHz 2 Line Common Mode Choke Through Hole 2.3A DCR 185mOhm (Typ)
Request a Quote Datasheet
Description
15mH @ 10kHz 2 Line Common Mode Choke Through Hole 2.3A DCR 185mOhm (Typ)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 495-2793-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
495-2793-ND
Common Mode Chokes 495-2793-ND
15mH @ 10kHz 2 Line Common Mode Choke Through Hole 2.3A DCR 185mOhm (Typ)

15mH @ 10kHz 2 Line Common Mode Choke Through Hole 2.3A DCR 185mOhm (Typ)

Buy Now Datasheet
Dual 15000uH 10kHz 2.3A Inductor and Choke - 839-B82734R2232B030 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 15000uH 10kHz 2.3A Inductor and Choke
839-B82734R2232B030
Dual 15000uH 10kHz 2.3A Inductor and Choke 839-B82734R2232B030
Common Mode Chokes Dual 15000uH 10kHz 2.3A 0.185Ohm DCR Thru-Hole Box Product overview: B82734R2232B030 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 15000uH, 10kHz, 2.3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Dual, 15000uH, 10kHz, 2.3A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82734R2232B030 can be used for catalog matching and distributor lookup.

Common Mode Chokes Dual 15000uH 10kHz 2.3A 0.185Ohm DCR Thru-Hole Box Product overview: B82734R2232B030 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 15000uH, 10kHz, 2.3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Dual, 15000uH, 10kHz, 2.3A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82734R2232B030 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Common Mode Chokes - B82734R2232B030
863272-B82734R2232B030
Common Mode Chokes - B82734R2232B030 863272-B82734R2232B030
Manufacturer: EPCOS (TDK) Win Source Part Number: 863272-B82734R2232B0 30 Series: B82734 Operating Temperature Range: -40°C ~ 125°C Features: 2 Line Common Mode Choke Through Hole 2.3A DCR 185mOhm (Typ) Package: Vertical, 4 PC Pin Package: Tray Mounting: Through Hole Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 400 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8548.90.0100 Other Part Number: B82734R2232B 30, 495-2793, B82734R2232B30

Manufacturer: EPCOS (TDK)
Win Source Part Number: 863272-B82734R2232B030
Series: B82734
Operating Temperature Range: -40°C ~ 125°C
Features: 2 Line Common Mode Choke Through Hole 2.3A DCR 185mOhm (Typ)
Package: Vertical, 4 PC Pin
Package: Tray
Mounting: Through Hole
Categories: Filters
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 400
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8548.90.0100
Other Part Number: B82734R2232B 30, 495-2793, B82734R2232B30

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-2793-ND 839-B82734R2232B030 863272-B82734R2232B030
Product Name Common Mode Chokes Dual 15000uH 10kHz 2.3A Inductor and Choke Common Mode Chokes - B82734R2232B030
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole Through Hole Through Hole
Application Common Mode Choke; RF Choke RF Choke
DCR 0.1850 ohms
Unlock Full Specs
to access all available technical data

Similar Products

026011C (0703) Ceramic Chip Inductors - 026011C-39N 026011C-39NXJRW , 026011C-39NXJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
UT/ET Series Common Mode Inductors - UT2020-005 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 450 to 100 microH
View Details
2 suppliers
Common Mode Chokes - 486-DKFP-D21D-0127-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details