EPCOS AG Common Mode Chokes B82734R2202B030

Description
20mH @ 10kHz 2 Line Common Mode Choke Through Hole 2A DCR 240mOhm (Typ)
Request a Quote Datasheet
Description
20mH @ 10kHz 2 Line Common Mode Choke Through Hole 2A DCR 240mOhm (Typ)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 495-75233-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
495-75233-ND
Common Mode Chokes 495-75233-ND
20mH @ 10kHz 2 Line Common Mode Choke Through Hole 2A DCR 240mOhm (Typ)

20mH @ 10kHz 2 Line Common Mode Choke Through Hole 2A DCR 240mOhm (Typ)

Buy Now Datasheet
20MH 2A Inductor and Choke - 839-B82734R2202B030 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
20MH 2A Inductor and Choke
839-B82734R2202B030
20MH 2A Inductor and Choke 839-B82734R2202B030
CMC 20MH 2A 2LN TH Product overview: B82734R2202B030 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MH, 2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 20MH, 2A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82734R2202B030 can be used for catalog matching and distributor lookup.

CMC 20MH 2A 2LN TH Product overview: B82734R2202B030 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MH, 2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 20MH, 2A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82734R2202B030 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-75233-ND 839-B82734R2202B030
Product Name Common Mode Chokes 20MH 2A Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole Through Hole
Application Common Mode Choke; RF Choke
DCR 0.2400 ohms
Rated DC Current 2000 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-1R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
UT/ET Series Common Mode Inductors - ET2825-026 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 92000 to 2000 microH
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2825JAL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details