The Power Line Choke, Frame Core, 68mH, 0.9A is a current-compensated double choke designed for applications requiring interference suppression. It operates at a rated voltage of 300 V AC and supports a rated current of 0.9 A at +40 °C. The choke features a closed magnetic circuit constructed from ferrite, with an epoxy coating that meets UL94 V-0 standards. It has a low height of 14 mm and is suitable for wave soldering. The product is RoHS compliant and has approvals from ENEC (VDE) and UL, ensuring it meets relevant safety and performance standards. Applications include suppression of common-mode and differential-mode interferences, electronic ballasts for lamps, and switch-mode power applications. The choke is delivered in an anti-static polystyrene tray within a cardboard box.
POWER LINE CHOKE, FRAME CORE, 68MH, 0.9A ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | EMI Filters and RFI Filters |
| Product Number | 92AH4158 |
| Product Name | Power Line Choke, Frame Core, 68Mh, 0.9A Rohs Compliant Epcos |
| Standards and Certifications | RoHS |