EPCOS AG Common Mode Chokes - B82733F2122B1 B82733F2122B1

Description
Manufacturer: EPCOS (TDK) Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1047975-B82733F2122B 1 Termination: Radial Voltage Rating: 250 V Current Rating: 1.2 A Length: 26.5 mm Shielding: Unshielded Approvals: ENEC, UR, VDE Inductance: 39 mH Tolerance: 50 % Impedance: 300 kΩ Test Frequency: 10 kHz Core Material: Ferrite Military Standard: Not DC Current: 1.2 A Height: 13.9954 mm Number of Lines: 2 Weight: 10.000011 g Width: 24.7904 mm Categories: Common Mode Chokes DC Resistance (DCR): 696 mΩ Alternative Parts (Cross-Reference): B82733F2122B1B82733F 2122B 1; Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 24.8 mm Lead Free: Yes Max DC Current: 1.2 A Mount: Through Hole RoHS: Compliant Min Operating Temperature: -40 °C Schedule B: 8504500000, 8504500000 Voltage Rating (AC): 300 V Max Current Rating: 1.2 A
Request a Quote Datasheet
Description
Manufacturer: EPCOS (TDK) Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1047975-B82733F2122B 1 Termination: Radial Voltage Rating: 250 V Current Rating: 1.2 A Length: 26.5 mm Shielding: Unshielded Approvals: ENEC, UR, VDE Inductance: 39 mH Tolerance: 50 % Impedance: 300 kΩ Test Frequency: 10 kHz Core Material: Ferrite Military Standard: Not DC Current: 1.2 A Height: 13.9954 mm Number of Lines: 2 Weight: 10.000011 g Width: 24.7904 mm Categories: Common Mode Chokes DC Resistance (DCR): 696 mΩ Alternative Parts (Cross-Reference): B82733F2122B1B82733F 2122B 1; Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 24.8 mm Lead Free: Yes Max DC Current: 1.2 A Mount: Through Hole RoHS: Compliant Min Operating Temperature: -40 °C Schedule B: 8504500000, 8504500000 Voltage Rating (AC): 300 V Max Current Rating: 1.2 A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - B82733F2122B1 - 1047975-B82733F2122B1 - Win Source Electronics
Laguna Hills, CA, United States
Common Mode Chokes - B82733F2122B1
1047975-B82733F2122B1
Common Mode Chokes - B82733F2122B1 1047975-B82733F2122B1
Manufacturer: EPCOS (TDK) Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1047975-B82733F2122B 1 Termination: Radial Voltage Rating: 250 V Current Rating: 1.2 A Length: 26.5 mm Shielding: Unshielded Approvals: ENEC, UR, VDE Inductance: 39 mH Tolerance: 50 % Impedance: 300 kΩ Test Frequency: 10 kHz Core Material: Ferrite Military Standard: Not DC Current: 1.2 A Height: 13.9954 mm Number of Lines: 2 Weight: 10.000011 g Width: 24.7904 mm Categories: Common Mode Chokes DC Resistance (DCR): 696 mΩ Alternative Parts (Cross-Reference): B82733F2122B1B82733F 2122B 1; Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 24.8 mm Lead Free: Yes Max DC Current: 1.2 A Mount: Through Hole RoHS: Compliant Min Operating Temperature: -40 °C Schedule B: 8504500000, 8504500000 Voltage Rating (AC): 300 V Max Current Rating: 1.2 A

Manufacturer: EPCOS (TDK)
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1047975-B82733F2122B1
Termination: Radial
Voltage Rating: 250 V
Current Rating: 1.2 A
Length: 26.5 mm
Shielding: Unshielded
Approvals: ENEC, UR, VDE
Inductance: 39 mH
Tolerance: 50 %
Impedance: 300 kΩ
Test Frequency: 10 kHz
Core Material: Ferrite
Military Standard: Not
DC Current: 1.2 A
Height: 13.9954 mm
Number of Lines: 2
Weight: 10.000011 g
Width: 24.7904 mm
Categories: Common Mode Chokes
DC Resistance (DCR): 696 mΩ
Alternative Parts (Cross-Reference): B82733F2122B1B82733F2122B 1;
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Depth: 24.8 mm
Lead Free: Yes
Max DC Current: 1.2 A
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -40 °C
Schedule B: 8504500000, 8504500000
Voltage Rating (AC): 300 V
Max Current Rating: 1.2 A

Buy Now
Dual 39000uH 10kHz 1.2A Inductor and Choke - 839-B82733F2122B1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 39000uH 10kHz 1.2A Inductor and Choke
839-B82733F2122B1
Dual 39000uH 10kHz 1.2A Inductor and Choke 839-B82733F2122B1
Common Mode Chokes Dual 39000uH 10kHz 1.2A 0.696Ohm DCR Thru-Hole Box Product overview: B82733F2122B1 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 39000uH, 10kHz, 1.2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Dual, 39000uH, 10kHz, 1.2A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82733F2122B1 can be used for catalog matching and distributor lookup.

Common Mode Chokes Dual 39000uH 10kHz 1.2A 0.696Ohm DCR Thru-Hole Box Product overview: B82733F2122B1 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 39000uH, 10kHz, 1.2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Dual, 39000uH, 10kHz, 1.2A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82733F2122B1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1047975-B82733F2122B1 839-B82733F2122B1
Product Name Common Mode Chokes - B82733F2122B1 Dual 39000uH 10kHz 1.2A Inductor and Choke
Technology Standard Power Line
Core Material Ferrite
Application RF Choke
Inductance Range 39000 microH
DCR 0.6960 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0530-3R3MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
CMT8100 Series Common Mode Inductors - CMT-8111 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 12000 to ? microH
View Details
3 suppliers
Fixed Inductors - 1674-CL1008-J393JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details