EPCOS AG 47MH 600MA Inductor and Choke B82732W2601B030

Description
CMC 47MH 600MA 2LN TH Product overview: B82732W2601B030 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47MH, 600MA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 47MH, 600MA, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82732W2601B030 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CMC 47MH 600MA 2LN TH Product overview: B82732W2601B030 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47MH, 600MA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 47MH, 600MA, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82732W2601B030 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
47MH 600MA Inductor and Choke - 839-B82732W2601B030 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
47MH 600MA Inductor and Choke
839-B82732W2601B030
47MH 600MA Inductor and Choke 839-B82732W2601B030
CMC 47MH 600MA 2LN TH Product overview: B82732W2601B030 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47MH, 600MA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 47MH, 600MA, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82732W2601B030 can be used for catalog matching and distributor lookup.

CMC 47MH 600MA 2LN TH Product overview: B82732W2601B030 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47MH, 600MA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 47MH, 600MA, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82732W2601B030 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Common Mode Chokes - B82732W2601B030-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
B82732W2601B030-ND
Common Mode Chokes B82732W2601B030-ND
47mH @ 10kHz 2 Line Common Mode Choke Through Hole 600mA DCR 1.4Ohm (Typ)

47mH @ 10kHz 2 Line Common Mode Choke Through Hole 600mA DCR 1.4Ohm (Typ)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 839-B82732W2601B030 B82732W2601B030-ND
Product Name 47MH 600MA Inductor and Choke Common Mode Chokes
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole Through Hole
Technology Power Line Chokes Current Compensated D Core Double Choke
Core Material Ferrite
Inductance Range 47000 microH
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.0087uH 250MHz 0.48A Inductor and Choke - 71-0402CS-8N7XGLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0087 microH
Inductance Tolerance 2 (+/- %)
View Details
AX97 Series SMD Power Shielded Inductors - AX97-20220 - Triad Magnetics
Specs
Technology Standard
Inductance Range 22 microH
DCR 0.1500 ohms
View Details
2 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Common Mode Chokes - 486-3-127-623-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details