EPCOS AG Dual 6.8mH 10kHz 1.7A Inductor and Choke B82732R2172B30

Description
Common Mode Chokes Dual 6.8mH 10kHz 1.7A 0.19Ohm DCR Thru-Hole Box Product overview: B82732R2172B30 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 6.8mH, 10kHz, 1.7A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Dual, 6.8mH, 10kHz, 1.7A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82732R2172B30 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Common Mode Chokes Dual 6.8mH 10kHz 1.7A 0.19Ohm DCR Thru-Hole Box Product overview: B82732R2172B30 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 6.8mH, 10kHz, 1.7A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Dual, 6.8mH, 10kHz, 1.7A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82732R2172B30 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual 6.8mH 10kHz 1.7A Inductor and Choke - 839-B82732R2172B30 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 6.8mH 10kHz 1.7A Inductor and Choke
839-B82732R2172B30
Dual 6.8mH 10kHz 1.7A Inductor and Choke 839-B82732R2172B30
Common Mode Chokes Dual 6.8mH 10kHz 1.7A 0.19Ohm DCR Thru-Hole Box Product overview: B82732R2172B30 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 6.8mH, 10kHz, 1.7A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Dual, 6.8mH, 10kHz, 1.7A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82732R2172B30 can be used for catalog matching and distributor lookup.

Common Mode Chokes Dual 6.8mH 10kHz 1.7A 0.19Ohm DCR Thru-Hole Box Product overview: B82732R2172B30 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 6.8mH, 10kHz, 1.7A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Dual, 6.8mH, 10kHz, 1.7A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82732R2172B30 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Common Mode Chokes - B82732R2172B30
709614-B82732R2172B30
Common Mode Chokes - B82732R2172B30 709614-B82732R2172B30
Manufacturer: EPCOS (TDK) Win Source Part Number: 709614-B82732R2172B3 0 Manufacturer Homepage: www.epcos.com Reference case: DIP Reference Date Code: 13+ Popularity: Low Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited

Manufacturer: EPCOS (TDK)
Win Source Part Number: 709614-B82732R2172B30
Manufacturer Homepage: www.epcos.com
Reference case: DIP
Reference Date Code: 13+
Popularity: Low
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 839-B82732R2172B30 709614-B82732R2172B30
Product Name Dual 6.8mH 10kHz 1.7A Inductor and Choke Common Mode Chokes - B82732R2172B30
Mounting Option Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-40681 - Triad Magnetics
Specs
Technology Standard
Inductance Range 680 microH
DCR 1 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R1-R68-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers