EPCOS AG Dual 6.8mH 10kHz 1.7A Inductor and Choke B82732R2172B030

Description
Common Mode Chokes Dual 6.8mH 10kHz 1.7A 0.19Ohm DCR Thru-Hole Box Product overview: B82732R2172B030 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 6.8mH, 10kHz, 1.7A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Dual, 6.8mH, 10kHz, 1.7A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82732R2172B030 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Common Mode Chokes Dual 6.8mH 10kHz 1.7A 0.19Ohm DCR Thru-Hole Box Product overview: B82732R2172B030 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 6.8mH, 10kHz, 1.7A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Dual, 6.8mH, 10kHz, 1.7A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82732R2172B030 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual 6.8mH 10kHz 1.7A Inductor and Choke - 839-B82732R2172B030 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 6.8mH 10kHz 1.7A Inductor and Choke
839-B82732R2172B030
Dual 6.8mH 10kHz 1.7A Inductor and Choke 839-B82732R2172B030
Common Mode Chokes Dual 6.8mH 10kHz 1.7A 0.19Ohm DCR Thru-Hole Box Product overview: B82732R2172B030 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 6.8mH, 10kHz, 1.7A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Dual, 6.8mH, 10kHz, 1.7A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82732R2172B030 can be used for catalog matching and distributor lookup.

Common Mode Chokes Dual 6.8mH 10kHz 1.7A 0.19Ohm DCR Thru-Hole Box Product overview: B82732R2172B030 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 6.8mH, 10kHz, 1.7A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Dual, 6.8mH, 10kHz, 1.7A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82732R2172B030 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Common Mode Chokes - 495-2778-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
495-2778-ND
Common Mode Chokes 495-2778-ND
6.8mH @ 10kHz 2 Line Common Mode Choke Through Hole 1.7A DCR 190mOhm (Typ)

6.8mH @ 10kHz 2 Line Common Mode Choke Through Hole 1.7A DCR 190mOhm (Typ)

Buy Now Datasheet
Laguna Hills, CA, United States
Common Mode Chokes - B82732R2172B030
863271-B82732R2172B030
Common Mode Chokes - B82732R2172B030 863271-B82732R2172B030
Manufacturer: EPCOS (TDK) Win Source Part Number: 863271-B82732R2172B0 30 Series: B82732 Operating Temperature Range: -40°C ~ 125°C Features: 2 Line Common Mode Choke Through Hole 1.7A DCR 190mOhm (Typ) Package: Vertical, 4 PC Pin Package: Tray Mounting: Through Hole Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 640 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8548.90.0100 Other Part Number: 495-2778, B82732R2172B 30, B82732R2172B30

Manufacturer: EPCOS (TDK)
Win Source Part Number: 863271-B82732R2172B030
Series: B82732
Operating Temperature Range: -40°C ~ 125°C
Features: 2 Line Common Mode Choke Through Hole 1.7A DCR 190mOhm (Typ)
Package: Vertical, 4 PC Pin
Package: Tray
Mounting: Through Hole
Categories: Filters
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited
Quantity per package: 640
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8548.90.0100
Other Part Number: 495-2778, B82732R2172B 30, B82732R2172B30

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 839-B82732R2172B030 495-2778-ND 863271-B82732R2172B030
Product Name Dual 6.8mH 10kHz 1.7A Inductor and Choke Common Mode Chokes Common Mode Chokes - B82732R2172B030
Mounting Option Through Hole Through Hole Through Hole
Technology Power Line
Packing Method Box Tray
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LFC32TTE6R8J - 1069445-LFC32TTE6R8J - Win Source Electronics
Specs
Configuration Fixed
View Details
High Frequency & RF Inductors - 2-2176075-4 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0024 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Fixed Inductors - DSH-31-0001-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details