EPCOS AG Dual 27000uH 10kHz 0.9A Inductor and Choke B82732F2901B001

Description
Common Mode Chokes Dual 27000uH 10kHz 0.9A 0.77Ohm DCR Thru-Hole Box Product overview: B82732F2901B001 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 27000uH, 10kHz, 0.9A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Dual, 27000uH, 10kHz, 0.9A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82732F2901B001 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Common Mode Chokes Dual 27000uH 10kHz 0.9A 0.77Ohm DCR Thru-Hole Box Product overview: B82732F2901B001 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 27000uH, 10kHz, 0.9A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Dual, 27000uH, 10kHz, 0.9A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82732F2901B001 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual 27000uH 10kHz 0.9A Inductor and Choke - 839-B82732F2901B001 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 27000uH 10kHz 0.9A Inductor and Choke
839-B82732F2901B001
Dual 27000uH 10kHz 0.9A Inductor and Choke 839-B82732F2901B001
Common Mode Chokes Dual 27000uH 10kHz 0.9A 0.77Ohm DCR Thru-Hole Box Product overview: B82732F2901B001 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 27000uH, 10kHz, 0.9A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Dual, 27000uH, 10kHz, 0.9A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82732F2901B001 can be used for catalog matching and distributor lookup.

Common Mode Chokes Dual 27000uH 10kHz 0.9A 0.77Ohm DCR Thru-Hole Box Product overview: B82732F2901B001 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 27000uH, 10kHz, 0.9A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Dual, 27000uH, 10kHz, 0.9A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82732F2901B001 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Filters - Common Mode Chokes - 1328221-B82732F2901B001 - Win Source Electronics
Laguna Hills, CA, United States
Filters - Common Mode Chokes
1328221-B82732F2901B001
Filters - Common Mode Chokes 1328221-B82732F2901B001
Manufacturer: EPCOS - TDK Electronics Win Source Part Number: 1328221-B82732F2901B 001 Category: Filters>Common Mode Chokes Packaging: Tray Voltage Rating - AC: 250V Size / Dimension: 0.965" L x 0.571" W (24.50mm x 14.50mm) Current Rating (Max): 900mA Standard Package: 770 Mounting: Through Hole Filter Type: Power Line Height (Max): 0.531" (13.50mm) Number of Lines: 2 Inductance @ Frequency: 27 mH @ 10 kHz DC Resistance (DCR) (Max): 770mOhm (Typ) Temperature Range - Operating: -40°C ~ 125°C Case / Package: Horizontal, 4 PC Pin ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Other Part Number: B82732F2901B1,495-27 75,-495-2775,-B82732 F2901B1,B82732F2901B 1,-495-2775-ND,B8273 2F2901B 1 Approval Agency: ENEC, UR, VDE RoHS Status: ROHS3 Compliant

Manufacturer: EPCOS - TDK Electronics
Win Source Part Number: 1328221-B82732F2901B001
Category: Filters>Common Mode Chokes
Packaging: Tray
Voltage Rating - AC: 250V
Size / Dimension: 0.965" L x 0.571" W (24.50mm x 14.50mm)
Current Rating (Max): 900mA
Standard Package: 770
Mounting: Through Hole
Filter Type: Power Line
Height (Max): 0.531" (13.50mm)
Number of Lines: 2
Inductance @ Frequency: 27 mH @ 10 kHz
DC Resistance (DCR) (Max): 770mOhm (Typ)
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: Horizontal, 4 PC Pin
ECCN: EAR99
Fake Threat In the Open Market: 83
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Other Part Number: B82732F2901B1,495-2775,-495-2775,-B82732F2901B1,B82732F2901B 1,-495-2775-ND,B82732F2901B 1
Approval Agency: ENEC, UR, VDE
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Common Mode Chokes - 495-2775-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
495-2775-ND
Common Mode Chokes 495-2775-ND
27mH @ 10kHz 2 Line Common Mode Choke Through Hole 900mA DCR 770mOhm (Typ)

27mH @ 10kHz 2 Line Common Mode Choke Through Hole 900mA DCR 770mOhm (Typ)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 839-B82732F2901B001 1328221-B82732F2901B001 495-2775-ND
Product Name Dual 27000uH 10kHz 0.9A Inductor and Choke Filters - Common Mode Chokes Common Mode Chokes
Mounting Option Through Hole Through Hole Through Hole
Technology Power Line
Packing Method Box Tray Tray
Standards and Certifications RoHS RoHS
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J104JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Leaded Inductors - 1910655P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 6.4 ohms
Rated DC Current 190 milliamps
Standards and Certifications RoHS
View Details
Linear/Saturating Choke - DLFP - SCHURTER Inc
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Rated DC Current 5000 to 45000 milliamps
View Details