EPCOS AG Common Mode Chokes B82732F2451B001

Description
100mH @ 10kHz 2 Line Common Mode Choke Through Hole 450mA DCR 2.93Ohm (Typ)
Request a Quote Datasheet
Description
100mH @ 10kHz 2 Line Common Mode Choke Through Hole 450mA DCR 2.93Ohm (Typ)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 495-2771-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
495-2771-ND
Common Mode Chokes 495-2771-ND
100mH @ 10kHz 2 Line Common Mode Choke Through Hole 450mA DCR 2.93Ohm (Typ)

100mH @ 10kHz 2 Line Common Mode Choke Through Hole 450mA DCR 2.93Ohm (Typ)

Buy Now Datasheet
Laguna Hills, CA, United States
Filters - Common Mode Chokes
1178882-B82732F2451B001
Filters - Common Mode Chokes 1178882-B82732F2451B001
Win Source Part Number: 1178882-B82732F2451B 001 Category: Filters>Common Mode Chokes Series: B82732 Package: Tray Voltage Rating - AC: 250V Current Rating (Max): 450mA Standard Package: 770 Filter Type: Power Line Height (Max): 0.531" (13.50mm) Number of Lines: 2 Inductance @ Frequency: 100 mH @ 10 kHz DC Resistance (DCR) (Max): 2.93Ohm (Typ) Mounting Type: Through Hole Package / Case: Horizontal, 4 PC Pin Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.965" L x 0.571" W (24.50mm x 14.50mm) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: EPCOS - TDK Electronics Other Names: -495-2771-ND,-495-27 71,B82732F2451B1,-B8 2732F2451B1,B82732F2 451B 1,B82732F2451B 1,495-2771 Approval Agency: ENEC, UR, VDE

Win Source Part Number: 1178882-B82732F2451B001
Category: Filters>Common Mode Chokes
Series: B82732
Package: Tray
Voltage Rating - AC: 250V
Current Rating (Max): 450mA
Standard Package: 770
Filter Type: Power Line
Height (Max): 0.531" (13.50mm)
Number of Lines: 2
Inductance @ Frequency: 100 mH @ 10 kHz
DC Resistance (DCR) (Max): 2.93Ohm (Typ)
Mounting Type: Through Hole
Package / Case: Horizontal, 4 PC Pin
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.965" L x 0.571" W (24.50mm x 14.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Mfr: EPCOS - TDK Electronics
Other Names: -495-2771-ND,-495-2771,B82732F2451B1,-B82732F2451B1,B82732F2451B 1,B82732F2451B 1,495-2771
Approval Agency: ENEC, UR, VDE

Buy Now Datasheet
Dual 100000uH 10kHz 0.45A Inductor and Choke - 839-B82732F2451B001 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 100000uH 10kHz 0.45A Inductor and Choke
839-B82732F2451B001
Dual 100000uH 10kHz 0.45A Inductor and Choke 839-B82732F2451B001
Common Mode Chokes Dual 100000uH 10kHz 0.45A 2.93Ohm DCR Thru-Hole Box Product overview: B82732F2451B001 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 100000uH, 10kHz, 0.45A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Dual, 100000uH, 10kHz, 0.45A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82732F2451B001 can be used for catalog matching and distributor lookup.

Common Mode Chokes Dual 100000uH 10kHz 0.45A 2.93Ohm DCR Thru-Hole Box Product overview: B82732F2451B001 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 100000uH, 10kHz, 0.45A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Dual, 100000uH, 10kHz, 0.45A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82732F2451B001 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-2771-ND 1178882-B82732F2451B001 839-B82732F2451B001
Product Name Common Mode Chokes Filters - Common Mode Chokes Dual 100000uH 10kHz 0.45A Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole Through Hole
Application Common Mode Choke; RF Choke RF Choke
DCR 2.93 ohms 2.93 ohms
Rated DC Current 450 milliamps 450 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5741-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
0201CT (0603) Low Profile Chip Inductors - 0201CT-8N2 0201CT-8N2XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details