EPCOS AG Filters - Common Mode Chokes B82731M2801A030

Description
Win Source Part Number: 1337492-B82731M2801A 030 Category: Filters - Common Mode Chokes Series: B82731 Package: Tray Voltage Rating - AC: 250V Size / Dimension: 0.827" L x 0.591" W (21.00mm x 15.00mm) Current Rating (Max): 800mA Standard Package: 800 Filter Type: Power Line Height (Max): 0.807" (20.50mm) Number of Lines: 2 Inductance @ Frequency: 22 mH @ 10 kHz Mounting Type: Through Hole Package / Case: Vertical, 4 PC Pin Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: Not Applicable REACH Status: REACH Affected HTSUS: 8548.00.0000 Mfr: EPCOS - TDK Electronics Approval Agency: ENEC, UR, VDE DC Resistance (DCR) (Max): 800mOhm (Typ)
Request a Quote Datasheet
Description
Win Source Part Number: 1337492-B82731M2801A 030 Category: Filters - Common Mode Chokes Series: B82731 Package: Tray Voltage Rating - AC: 250V Size / Dimension: 0.827" L x 0.591" W (21.00mm x 15.00mm) Current Rating (Max): 800mA Standard Package: 800 Filter Type: Power Line Height (Max): 0.807" (20.50mm) Number of Lines: 2 Inductance @ Frequency: 22 mH @ 10 kHz Mounting Type: Through Hole Package / Case: Vertical, 4 PC Pin Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: Not Applicable REACH Status: REACH Affected HTSUS: 8548.00.0000 Mfr: EPCOS - TDK Electronics Approval Agency: ENEC, UR, VDE DC Resistance (DCR) (Max): 800mOhm (Typ)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - Common Mode Chokes - 1337492-B82731M2801A030 - Win Source Electronics
Laguna Hills, CA, United States
Filters - Common Mode Chokes
1337492-B82731M2801A030
Filters - Common Mode Chokes 1337492-B82731M2801A030
Win Source Part Number: 1337492-B82731M2801A 030 Category: Filters - Common Mode Chokes Series: B82731 Package: Tray Voltage Rating - AC: 250V Size / Dimension: 0.827" L x 0.591" W (21.00mm x 15.00mm) Current Rating (Max): 800mA Standard Package: 800 Filter Type: Power Line Height (Max): 0.807" (20.50mm) Number of Lines: 2 Inductance @ Frequency: 22 mH @ 10 kHz Mounting Type: Through Hole Package / Case: Vertical, 4 PC Pin Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: Not Applicable REACH Status: REACH Affected HTSUS: 8548.00.0000 Mfr: EPCOS - TDK Electronics Approval Agency: ENEC, UR, VDE DC Resistance (DCR) (Max): 800mOhm (Typ)

Win Source Part Number: 1337492-B82731M2801A030
Category: Filters - Common Mode Chokes
Series: B82731
Package: Tray
Voltage Rating - AC: 250V
Size / Dimension: 0.827" L x 0.591" W (21.00mm x 15.00mm)
Current Rating (Max): 800mA
Standard Package: 800
Filter Type: Power Line
Height (Max): 0.807" (20.50mm)
Number of Lines: 2
Inductance @ Frequency: 22 mH @ 10 kHz
Mounting Type: Through Hole
Package / Case: Vertical, 4 PC Pin
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: Not Applicable
REACH Status: REACH Affected
HTSUS: 8548.00.0000
Mfr: EPCOS - TDK Electronics
Approval Agency: ENEC, UR, VDE
DC Resistance (DCR) (Max): 800mOhm (Typ)

Buy Now Datasheet
Common Mode Chokes - 495-B82731M2801A030-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
495-B82731M2801A030-ND
Common Mode Chokes 495-B82731M2801A030-ND
22mH @ 10kHz 2 Line Common Mode Choke Through Hole 800mA DCR 800mOhm (Typ)

22mH @ 10kHz 2 Line Common Mode Choke Through Hole 800mA DCR 800mOhm (Typ)

Buy Now Datasheet
Dual 22000uH 10kHz 0.8A Inductor and Choke - 839-B82731M2801A030 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 22000uH 10kHz 0.8A Inductor and Choke
839-B82731M2801A030
Dual 22000uH 10kHz 0.8A Inductor and Choke 839-B82731M2801A030
Common Mode Chokes Dual 22000uH 10kHz 0.8A 0.8Ohm DCR Thru-Hole Tray Product overview: B82731M2801A030 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 22000uH, 10kHz, 0.8A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Dual, 22000uH, 10kHz, 0.8A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82731M2801A030 can be used for catalog matching and distributor lookup.

Common Mode Chokes Dual 22000uH 10kHz 0.8A 0.8Ohm DCR Thru-Hole Tray Product overview: B82731M2801A030 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 22000uH, 10kHz, 0.8A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Dual, 22000uH, 10kHz, 0.8A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82731M2801A030 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1337492-B82731M2801A030 495-B82731M2801A030-ND 839-B82731M2801A030
Product Name Filters - Common Mode Chokes Common Mode Chokes Dual 22000uH 10kHz 0.8A Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Application RF Choke Common Mode Choke; RF Choke
Inductance Range 22000 microH
DCR 0.8000 ohms 0.8000 ohms
Rated DC Current 800 milliamps 800 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole 200uH 1A 600V Inductor and Choke - 839-DS1-175-0003 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 200 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R3-100-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details