Manufacturer: EPCOS (TDK)
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1147798-B82731M2351A
Termination: Radial
Current Rating: 350 mA
Length: 21 mm
Shielding: Unshielded
Inductance: 100 mH
Contact Plating: Tin
Tolerance: 50 %
Test Frequency: 10 kHz
Core Material: Ferrite
Military Standard: Not
DC Current: 350 mA
Height: 20.4978 mm
Number of Lines: 2
Weight: 8.000009 g
Current: 350 mA
Number of Pins: 4
Width: 15.0114 mm
Categories: Custom Parts
DC Resistance (DCR): 4.5 Ω
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Depth: 15 mm
Lead Free: Lead Free
Max DC Current: 350 mA
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Schedule B: 8504500000
REACH SVHC: Unknown
Lead Pitch: 12.5 mm
Max Operating Temperature: 125 °C
Lead/Base Style: Pin
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1147798-B82731M2351A30 |
| Product Name | Custom Parts - Custom Parts (B - D) - B82731M2351A30 |