EPCOS AG Common Mode Chokes B82731H2112A030

Description
10mH @ 10kHz 2 Line Common Mode Choke Through Hole 1.1A DCR 400mOhm (Typ)
Request a Quote Datasheet
Description
10mH @ 10kHz 2 Line Common Mode Choke Through Hole 1.1A DCR 400mOhm (Typ)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - B82731H2112A030-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
B82731H2112A030-ND
Common Mode Chokes B82731H2112A030-ND
10mH @ 10kHz 2 Line Common Mode Choke Through Hole 1.1A DCR 400mOhm (Typ)

10mH @ 10kHz 2 Line Common Mode Choke Through Hole 1.1A DCR 400mOhm (Typ)

Buy Now Datasheet
10MH 1.1A Inductor and Choke - 839-B82731H2112A030 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10MH 1.1A Inductor and Choke
839-B82731H2112A030
10MH 1.1A Inductor and Choke 839-B82731H2112A030
CMC 10MH 1.1A 2LN TH Product overview: B82731H2112A030 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MH, 1.1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10MH, 1.1A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82731H2112A030 can be used for catalog matching and distributor lookup.

CMC 10MH 1.1A 2LN TH Product overview: B82731H2112A030 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MH, 1.1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10MH, 1.1A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82731H2112A030 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Filters - Common Mode Chokes
1315925-B82731H2112A030
Filters - Common Mode Chokes 1315925-B82731H2112A030
Win Source Part Number: 1315925-B82731H2112A 030 Category: Filters>Common Mode Chokes Series: B82731 Package: Tray Voltage Rating - AC: 250V Current Rating (Max): 1.1A Filter Type: Power Line Height (Max): 0.610" (15.50mm) Number of Lines: 2 Inductance @ Frequency: 10 mH @ 10 kHz DC Resistance (DCR) (Max): 400mOhm (Typ) Mounting Type: Through Hole Package / Case: Horizontal, 4 PC Pin Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.827" L x 0.827" W (21.00mm x 21.00mm) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8548.00.0000 Mfr: EPCOS - TDK Electronics Approval Agency: ENEC, UR, VDE

Win Source Part Number: 1315925-B82731H2112A030
Category: Filters>Common Mode Chokes
Series: B82731
Package: Tray
Voltage Rating - AC: 250V
Current Rating (Max): 1.1A
Filter Type: Power Line
Height (Max): 0.610" (15.50mm)
Number of Lines: 2
Inductance @ Frequency: 10 mH @ 10 kHz
DC Resistance (DCR) (Max): 400mOhm (Typ)
Mounting Type: Through Hole
Package / Case: Horizontal, 4 PC Pin
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.827" L x 0.827" W (21.00mm x 21.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8548.00.0000
Mfr: EPCOS - TDK Electronics
Approval Agency: ENEC, UR, VDE

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number B82731H2112A030-ND 839-B82731H2112A030 1315925-B82731H2112A030
Product Name Common Mode Chokes 10MH 1.1A Inductor and Choke Filters - Common Mode Chokes
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole Through Hole
Application Common Mode Choke; RF Choke RF Choke
DCR 0.4000 ohms 0.4000 ohms
Rated DC Current 1100 milliamps 1100 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

300uH 16A 25mOhm Inductor and Choke - 839-DLFL-0147-16D3 - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 300 microH
Lead Style Radial; Radial
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-MPIL0630-1R0MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details