EPCOS AG Common Mode Chokes B82730G3601A020

Description
4.7mH @ 10kHz 2 Line Common Mode Choke Through Hole 600mA DCR 920mOhm (Typ)
Request a Quote Datasheet
Description
4.7mH @ 10kHz 2 Line Common Mode Choke Through Hole 600mA DCR 920mOhm (Typ)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 495-75373-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
495-75373-ND
Common Mode Chokes 495-75373-ND
4.7mH @ 10kHz 2 Line Common Mode Choke Through Hole 600mA DCR 920mOhm (Typ)

4.7mH @ 10kHz 2 Line Common Mode Choke Through Hole 600mA DCR 920mOhm (Typ)

Buy Now Datasheet
Dual 4700uH 10kHz 0.6A Inductor and Choke - 839-B82730G3601A020 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 4700uH 10kHz 0.6A Inductor and Choke
839-B82730G3601A020
Dual 4700uH 10kHz 0.6A Inductor and Choke 839-B82730G3601A020
Common Mode Chokes Dual 4700uH 10kHz 0.6A 0.92Ohm DCR Thru-Hole Tray Product overview: B82730G3601A020 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 4700uH, 10kHz, 0.6A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Dual, 4700uH, 10kHz, 0.6A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82730G3601A020 can be used for catalog matching and distributor lookup.

Common Mode Chokes Dual 4700uH 10kHz 0.6A 0.92Ohm DCR Thru-Hole Tray Product overview: B82730G3601A020 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 4700uH, 10kHz, 0.6A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Dual, 4700uH, 10kHz, 0.6A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82730G3601A020 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-75373-ND 839-B82730G3601A020
Product Name Common Mode Chokes Dual 4700uH 10kHz 0.6A Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole Through Hole
Application Common Mode Choke; RF Choke
DCR 0.9200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LFC32TER18K - 968038-LFC32TER18K - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.1800 microH
Inductance Tolerance 10 (+/- %)
View Details
Fixed Inductors - 1674-CL1008-2275JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
0.012uH 250MHz 1.1A Inductor and Choke - 71-0603HP-12NXGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0120 microH
Inductance Tolerance 2 (+/- %)
View Details