EPCOS AG Connectors,Interconnects B82726S3543N040

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Filter Type: Differential Mode - Single Number of Lines: 3 Inductance @ Frequency: 400µH @ 10kHz Current Rating (Max): 1.6A DC Resistance (DCR) (Max): 14 mOhm Voltage Rating - AC: 250V
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Filter Type: Differential Mode - Single Number of Lines: 3 Inductance @ Frequency: 400µH @ 10kHz Current Rating (Max): 1.6A DC Resistance (DCR) (Max): 14 mOhm Voltage Rating - AC: 250V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Filter Type: Differential Mode - Single Number of Lines: 3 Inductance @ Frequency: 400µH @ 10kHz Current Rating (Max): 1.6A DC Resistance (DCR) (Max): 14 mOhm Voltage Rating - AC: 250V

Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Filter Type: Differential Mode - Single
Number of Lines: 3
Inductance @ Frequency: 400µH @ 10kHz
Current Rating (Max): 1.6A
DC Resistance (DCR) (Max): 14 mOhm
Voltage Rating - AC: 250V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Unlock Full Specs
to access all available technical data

Similar Products

SMB Coaxial Connector - A0713-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Current Rating 1.4 amps
View Details
Interconnect Input/Output Connectors - RJ45 with Transformer Double Deck Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector
Gender Female / Jack
Termination Through Hole
View Details
Industrial Circular Connectors - 335931 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details