EPCOS AG Common Mode Chokes B82726S2243A020

Description
750µH @ 100kHz 2 Line Common Mode Choke Through Hole 24A DCR 3.2mOhm (Typ)
Request a Quote Datasheet
Description
750µH @ 100kHz 2 Line Common Mode Choke Through Hole 24A DCR 3.2mOhm (Typ)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 495-5742-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
495-5742-ND
Common Mode Chokes 495-5742-ND
750µH @ 100kHz 2 Line Common Mode Choke Through Hole 24A DCR 3.2mOhm (Typ)

750µH @ 100kHz 2 Line Common Mode Choke Through Hole 24A DCR 3.2mOhm (Typ)

Buy Now Datasheet
Dual 750uH 100kHz 24A Inductor and Choke - 839-B82726S2243A020 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 750uH 100kHz 24A Inductor and Choke
839-B82726S2243A020
Dual 750uH 100kHz 24A Inductor and Choke 839-B82726S2243A020
Common Mode Chokes Dual 750uH 100kHz 24A 0.0032Ohm DCR Thru-Hole Box Product overview: B82726S2243A020 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 750uH, 100kHz, 24A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Dual, 750uH, 100kHz, 24A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82726S2243A020 can be used for catalog matching and distributor lookup.

Common Mode Chokes Dual 750uH 100kHz 24A 0.0032Ohm DCR Thru-Hole Box Product overview: B82726S2243A020 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 750uH, 100kHz, 24A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Dual, 750uH, 100kHz, 24A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82726S2243A020 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-5742-ND 839-B82726S2243A020
Product Name Common Mode Chokes Dual 750uH 100kHz 24A Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole Through Hole
Application Common Mode Choke; RF Choke
DCR 0.0032 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.0047uH 250MHz 0.7A Inductor and Choke - 71-0603CS-4N7XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0047 microH
Inductance Tolerance 5 (+/- %)
View Details
2 suppliers
CMT8100 Series Common Mode Inductors - CMT-8108 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 1000 to ? microH
View Details
4 suppliers
Common Mode Chokes - 486-3-137-417-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details