EPCOS AG Common Mode Chokes B82726S2203A020

Description
1.6mH @ 10kHz 2 Line Common Mode Choke Through Hole 20A DCR 4.5mOhm (Typ)
Request a Quote Datasheet
Description
1.6mH @ 10kHz 2 Line Common Mode Choke Through Hole 20A DCR 4.5mOhm (Typ)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 495-5741-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
495-5741-ND
Common Mode Chokes 495-5741-ND
1.6mH @ 10kHz 2 Line Common Mode Choke Through Hole 20A DCR 4.5mOhm (Typ)

1.6mH @ 10kHz 2 Line Common Mode Choke Through Hole 20A DCR 4.5mOhm (Typ)

Buy Now Datasheet
Dual 1600uH 10kHz 20A Inductor and Choke - 839-B82726S2203A020 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 1600uH 10kHz 20A Inductor and Choke
839-B82726S2203A020
Dual 1600uH 10kHz 20A Inductor and Choke 839-B82726S2203A020
Common Mode Chokes Dual 1600uH 10kHz 20A 0.0045Ohm DCR Thru-Hole Box Product overview: B82726S2203A020 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1600uH, 10kHz, 20A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Dual, 1600uH, 10kHz, 20A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82726S2203A020 can be used for catalog matching and distributor lookup.

Common Mode Chokes Dual 1600uH 10kHz 20A 0.0045Ohm DCR Thru-Hole Box Product overview: B82726S2203A020 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1600uH, 10kHz, 20A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Dual, 1600uH, 10kHz, 20A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82726S2203A020 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-5741-ND 839-B82726S2203A020
Product Name Common Mode Chokes Dual 1600uH 10kHz 20A Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole Through Hole
Application Common Mode Choke; RF Choke
DCR 0.0045 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2273JUL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Leaded Inductors - 1048433 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 1000 microH
Lead Style Radial; Radial
View Details
Fixed Inductors - 486-5676-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details