EPCOS AG Common Mode Chokes B82726S2163N002

Description
1.4mH @ 10kHz 2 Line Common Mode Choke Through Hole 16A DCR 7.1mOhm (Typ)
Request a Quote Datasheet
Description
1.4mH @ 10kHz 2 Line Common Mode Choke Through Hole 16A DCR 7.1mOhm (Typ)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 495-5740-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
495-5740-ND
Common Mode Chokes 495-5740-ND
1.4mH @ 10kHz 2 Line Common Mode Choke Through Hole 16A DCR 7.1mOhm (Typ)

1.4mH @ 10kHz 2 Line Common Mode Choke Through Hole 16A DCR 7.1mOhm (Typ)

Buy Now Datasheet
Dual 1.4mH 10kHz 16A Inductor and Choke - 839-B82726S2163N002 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 1.4mH 10kHz 16A Inductor and Choke
839-B82726S2163N002
Dual 1.4mH 10kHz 16A Inductor and Choke 839-B82726S2163N002
Common Mode Chokes Dual 1.4mH 10kHz 16A 0.0071Ohm DCR Thru-Hole Box Product overview: B82726S2163N002 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.4mH, 10kHz, 16A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Dual, 1.4mH, 10kHz, 16A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82726S2163N002 can be used for catalog matching and distributor lookup.

Common Mode Chokes Dual 1.4mH 10kHz 16A 0.0071Ohm DCR Thru-Hole Box Product overview: B82726S2163N002 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.4mH, 10kHz, 16A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Dual, 1.4mH, 10kHz, 16A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82726S2163N002 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-5740-ND 839-B82726S2163N002
Product Name Common Mode Chokes Dual 1.4mH 10kHz 16A Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole Through Hole
Application Common Mode Choke; RF Choke
DCR 0.0071 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-1R0MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
Ferrite Beads and Chips - 2019-CZP2BPTTE101PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.0300 ohms
Rated DC Current 3000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
High Frequency & RF Inductors - 7-1624112-2 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0087 microH
View Details
2 suppliers
Specs
Application RF Choke
View Details