EPCOS AG 2.5MH 10A Inductor and Choke B82725J2103N021

Description
CMC 2.5MH 10A 2LN TH Product overview: B82725J2103N021 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5MH, 10A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.5MH, 10A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82725J2103N021 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CMC 2.5MH 10A 2LN TH Product overview: B82725J2103N021 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5MH, 10A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.5MH, 10A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82725J2103N021 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.5MH 10A Inductor and Choke - 839-B82725J2103N021 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.5MH 10A Inductor and Choke
839-B82725J2103N021
2.5MH 10A Inductor and Choke 839-B82725J2103N021
CMC 2.5MH 10A 2LN TH Product overview: B82725J2103N021 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5MH, 10A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.5MH, 10A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82725J2103N021 can be used for catalog matching and distributor lookup.

CMC 2.5MH 10A 2LN TH Product overview: B82725J2103N021 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5MH, 10A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.5MH, 10A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82725J2103N021 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Common Mode Chokes - B82725J2103N021-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
B82725J2103N021-ND
Common Mode Chokes B82725J2103N021-ND
2.5mH @ 10kHz 2 Line Common Mode Choke Through Hole 10A DCR 15mOhm (Typ)

2.5mH @ 10kHz 2 Line Common Mode Choke Through Hole 10A DCR 15mOhm (Typ)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 839-B82725J2103N021 B82725J2103N021-ND
Product Name 2.5MH 10A Inductor and Choke Common Mode Chokes
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole Through Hole
Technology Power Line Chokes Current Compensated Ring Core Double Choke
Core Material Ferrite
Inductance Range 2500 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-3R3MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Common Mode Chokes - 237-2274-ND - DigiKey
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 1674-CL0402-J162SAL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details