EPCOS AG Common Mode Chokes B82725A2802N020

Description
3.9mH @ 10kHz 2 Line Common Mode Choke Through Hole 8A DCR 31mOhm (Typ)
Request a Quote Datasheet
Description
3.9mH @ 10kHz 2 Line Common Mode Choke Through Hole 8A DCR 31mOhm (Typ)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - B82725A2802N020-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
B82725A2802N020-ND
Common Mode Chokes B82725A2802N020-ND
3.9mH @ 10kHz 2 Line Common Mode Choke Through Hole 8A DCR 31mOhm (Typ)

3.9mH @ 10kHz 2 Line Common Mode Choke Through Hole 8A DCR 31mOhm (Typ)

Buy Now Datasheet
3.9MH 8A Inductor and Choke - 839-B82725A2802N020 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.9MH 8A Inductor and Choke
839-B82725A2802N020
3.9MH 8A Inductor and Choke 839-B82725A2802N020
CMC 3.9MH 8A 2LN TH Product overview: B82725A2802N020 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.9MH, 8A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.9MH, 8A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82725A2802N020 can be used for catalog matching and distributor lookup.

CMC 3.9MH 8A 2LN TH Product overview: B82725A2802N020 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.9MH, 8A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.9MH, 8A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82725A2802N020 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number B82725A2802N020-ND 839-B82725A2802N020
Product Name Common Mode Chokes 3.9MH 8A Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole Through Hole
Application Common Mode Choke; RF Choke
DCR 0.0310 ohms
Rated DC Current 8000 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

SMD 250MHz 1.04A Inductor and Choke - 71-0402CS-1N9XGLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0019 microH
Inductance Tolerance 2 (+/- %)
View Details
CMT8100 Series Common Mode Inductors - CMT-8109 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 30000 to ? microH
View Details
2 suppliers
Saturating Choke - DFSG - SCHURTER Inc
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Rated DC Current 800 to 10000 milliamps
View Details