EPCOS AG Common Mode Chokes B82725A2202N001

Description
18mH @ 10kHz 2 Line Common Mode Choke Through Hole 2A DCR 330mOhm (Typ)
Request a Quote Datasheet
Description
18mH @ 10kHz 2 Line Common Mode Choke Through Hole 2A DCR 330mOhm (Typ)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 495-2756-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
495-2756-ND
Common Mode Chokes 495-2756-ND
18mH @ 10kHz 2 Line Common Mode Choke Through Hole 2A DCR 330mOhm (Typ)

18mH @ 10kHz 2 Line Common Mode Choke Through Hole 2A DCR 330mOhm (Typ)

Buy Now Datasheet
18MH 2A Inductor and Choke - 839-B82725A2202N001 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
18MH 2A Inductor and Choke
839-B82725A2202N001
18MH 2A Inductor and Choke 839-B82725A2202N001
CMC 18MH 2A 2LN TH Product overview: B82725A2202N001 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18MH, 2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 18MH, 2A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82725A2202N001 can be used for catalog matching and distributor lookup.

CMC 18MH 2A 2LN TH Product overview: B82725A2202N001 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18MH, 2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 18MH, 2A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82725A2202N001 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-2756-ND 839-B82725A2202N001
Product Name Common Mode Chokes 18MH 2A Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole Through Hole
Application Common Mode Choke; RF Choke
DCR 0.3300 ohms
Rated DC Current 2000 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2103JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Power Inductors - 1-2176638-3 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 68 microH
View Details
2 suppliers
250MHz 0.48A Inductor and Choke - 71-0402CS-8N7XJLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0087 microH
Inductance Tolerance 5 (+/- %)
View Details