EPCOS AG Common Mode Chokes B82725A2143N020

Description
1.2mH @ 10kHz 2 Line Common Mode Choke Through Hole 14A DCR 10mOhm (Typ)
Request a Quote Datasheet
Description
1.2mH @ 10kHz 2 Line Common Mode Choke Through Hole 14A DCR 10mOhm (Typ)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - B82725A2143N020-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
B82725A2143N020-ND
Common Mode Chokes B82725A2143N020-ND
1.2mH @ 10kHz 2 Line Common Mode Choke Through Hole 14A DCR 10mOhm (Typ)

1.2mH @ 10kHz 2 Line Common Mode Choke Through Hole 14A DCR 10mOhm (Typ)

Buy Now Datasheet
1.2MH 14A Inductor and Choke - 839-B82725A2143N020 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.2MH 14A Inductor and Choke
839-B82725A2143N020
1.2MH 14A Inductor and Choke 839-B82725A2143N020
CMC 1.2MH 14A 2LN TH Product overview: B82725A2143N020 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2MH, 14A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.2MH, 14A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82725A2143N020 can be used for catalog matching and distributor lookup.

CMC 1.2MH 14A 2LN TH Product overview: B82725A2143N020 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2MH, 14A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.2MH, 14A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82725A2143N020 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number B82725A2143N020-ND 839-B82725A2143N020
Product Name Common Mode Chokes 1.2MH 14A Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole Through Hole
Application Common Mode Choke; RF Choke
DCR 0.0100 ohms
Rated DC Current 14000 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2685JQL1T-1TR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
High Frequency & RF Inductors - 1-1879023-2 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.5600 microH
View Details
3 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Common Mode Chokes - 486-DKFP-H22H-082P-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details