EPCOS AG Common Mode Chokes B82725A2103N001

Description
1.8mH @ 10kHz 2 Line Common Mode Choke Through Hole 10A DCR 14mOhm (Typ)
Request a Quote Datasheet
Description
1.8mH @ 10kHz 2 Line Common Mode Choke Through Hole 10A DCR 14mOhm (Typ)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 495-4400-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
495-4400-ND
Common Mode Chokes 495-4400-ND
1.8mH @ 10kHz 2 Line Common Mode Choke Through Hole 10A DCR 14mOhm (Typ)

1.8mH @ 10kHz 2 Line Common Mode Choke Through Hole 10A DCR 14mOhm (Typ)

Buy Now Datasheet
Dual 1800uH 10kHz 10A Inductor and Choke - 839-B82725A2103N001 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 1800uH 10kHz 10A Inductor and Choke
839-B82725A2103N001
Dual 1800uH 10kHz 10A Inductor and Choke 839-B82725A2103N001
Common Mode Chokes Dual 1800uH 10kHz 10A 0.014Ohm DCR Thru-Hole Box Product overview: B82725A2103N001 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1800uH, 10kHz, 10A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Dual, 1800uH, 10kHz, 10A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82725A2103N001 can be used for catalog matching and distributor lookup.

Common Mode Chokes Dual 1800uH 10kHz 10A 0.014Ohm DCR Thru-Hole Box Product overview: B82725A2103N001 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1800uH, 10kHz, 10A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Dual, 1800uH, 10kHz, 10A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82725A2103N001 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-4400-ND 839-B82725A2103N001
Product Name Common Mode Chokes Dual 1800uH 10kHz 10A Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole Through Hole
Application Common Mode Choke; RF Choke
DCR 0.0140 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-R47-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-J183JAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
SMD 250MHz Inductor and Choke - 71-0402CS-3N3XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0033 microH
Inductance Tolerance 5 (+/- %)
View Details
Surface Mount Inductors - 1910166 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 33 microH
View Details