EPCOS AG Common Mode Chokes B82724J2102N001

Description
33mH @ 10kHz 2 Line Common Mode Choke Through Hole 1A DCR 750mOhm (Typ)
Request a Quote Datasheet
Description
33mH @ 10kHz 2 Line Common Mode Choke Through Hole 1A DCR 750mOhm (Typ)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 495-2750-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
495-2750-ND
Common Mode Chokes 495-2750-ND
33mH @ 10kHz 2 Line Common Mode Choke Through Hole 1A DCR 750mOhm (Typ)

33mH @ 10kHz 2 Line Common Mode Choke Through Hole 1A DCR 750mOhm (Typ)

Buy Now Datasheet
Dual 33000uH 10kHz 1A Inductor and Choke - 839-B82724J2102N001 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 33000uH 10kHz 1A Inductor and Choke
839-B82724J2102N001
Dual 33000uH 10kHz 1A Inductor and Choke 839-B82724J2102N001
Common Mode Chokes Dual 33000uH 10kHz 1A 0.75Ohm DCR Thru-Hole Box Product overview: B82724J2102N001 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 33000uH, 10kHz, 1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Dual, 33000uH, 10kHz, 1A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82724J2102N001 can be used for catalog matching and distributor lookup.

Common Mode Chokes Dual 33000uH 10kHz 1A 0.75Ohm DCR Thru-Hole Box Product overview: B82724J2102N001 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 33000uH, 10kHz, 1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Dual, 33000uH, 10kHz, 1A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82724J2102N001 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-2750-ND 839-B82724J2102N001
Product Name Common Mode Chokes Dual 33000uH 10kHz 1A Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole Through Hole
Application Common Mode Choke; RF Choke
DCR 0.7500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.18uH 100MHz 0.31A Inductor and Choke - 71-0603HP-R18XGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.1800 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
UT/ET Series Common Mode Inductors - UT2020-004 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 1100 to 150 microH
View Details
2 suppliers
Common Mode Chokes - 486-5715-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details