EPCOS AG 3.3MH 4A Inductor and Choke B82724B2402N001

Description
CMC 3.3MH 4A 2LN TH Product overview: B82724B2402N001 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3MH, 4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.3MH, 4A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82724B2402N001 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CMC 3.3MH 4A 2LN TH Product overview: B82724B2402N001 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3MH, 4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.3MH, 4A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82724B2402N001 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.3MH 4A Inductor and Choke - 839-B82724B2402N001 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3MH 4A Inductor and Choke
839-B82724B2402N001
3.3MH 4A Inductor and Choke 839-B82724B2402N001
CMC 3.3MH 4A 2LN TH Product overview: B82724B2402N001 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3MH, 4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.3MH, 4A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82724B2402N001 can be used for catalog matching and distributor lookup.

CMC 3.3MH 4A 2LN TH Product overview: B82724B2402N001 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3MH, 4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.3MH, 4A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82724B2402N001 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Common Mode Chokes - 495-77077-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
495-77077-ND
Common Mode Chokes 495-77077-ND
3.3mH @ 10kHz 2 Line Common Mode Choke Through Hole 4A DCR 65mOhm (Typ)

3.3mH @ 10kHz 2 Line Common Mode Choke Through Hole 4A DCR 65mOhm (Typ)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 839-B82724B2402N001 495-77077-ND
Product Name 3.3MH 4A Inductor and Choke Common Mode Chokes
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole Through Hole
Inductance Range 3900 microH
Inductance Tolerance 30 (+/- %)
Packing Method Tray Tray
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2155JQL1T-1CT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 1678185 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 4.7 microH
View Details
Common Mode Chokes - 486-5681-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details