EPCOS AG Dual 10000uH 10kHz 2A Inductor and Choke B82724B2202N1

Description
Common Mode Chokes Dual 10000uH 10kHz 2A 0.22Ohm DCR Thru-Hole Box Product overview: B82724B2202N1 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 10000uH, 10kHz, 2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Dual, 10000uH, 10kHz, 2A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82724B2202N1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Common Mode Chokes Dual 10000uH 10kHz 2A 0.22Ohm DCR Thru-Hole Box Product overview: B82724B2202N1 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 10000uH, 10kHz, 2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Dual, 10000uH, 10kHz, 2A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82724B2202N1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual 10000uH 10kHz 2A Inductor and Choke - 839-B82724B2202N1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 10000uH 10kHz 2A Inductor and Choke
839-B82724B2202N1
Dual 10000uH 10kHz 2A Inductor and Choke 839-B82724B2202N1
Common Mode Chokes Dual 10000uH 10kHz 2A 0.22Ohm DCR Thru-Hole Box Product overview: B82724B2202N1 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 10000uH, 10kHz, 2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Dual, 10000uH, 10kHz, 2A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82724B2202N1 can be used for catalog matching and distributor lookup.

Common Mode Chokes Dual 10000uH 10kHz 2A 0.22Ohm DCR Thru-Hole Box Product overview: B82724B2202N1 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 10000uH, 10kHz, 2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Dual, 10000uH, 10kHz, 2A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B82724B2202N1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Common Mode Chokes - B82724B2202N1
758440-B82724B2202N1
Common Mode Chokes - B82724B2202N1 758440-B82724B2202N1
Manufacturer: EPCOS (TDK) Win Source Part Number: 758440-B82724B2202N1 Manufacturer Homepage: www.epcos.com RoHS State: Request Verification Reference case: DIP4 Popularity: Low Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance

Manufacturer: EPCOS (TDK)
Win Source Part Number: 758440-B82724B2202N1
Manufacturer Homepage: www.epcos.com
RoHS State: Request Verification
Reference case: DIP4
Popularity: Low
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 839-B82724B2202N1 758440-B82724B2202N1
Product Name Dual 10000uH 10kHz 2A Inductor and Choke Common Mode Chokes - B82724B2202N1
Mounting Option Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
0.22uH 1.05KOhm 7.9MHz Inductor and Choke - 71-0402AF-221XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 0.0220 microH
Inductance Tolerance 5 (+/- %)
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 1670301 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 10 microH
View Details