EPCOS AG Common Mode Chokes B82724B2202N001

Description
6.8mH @ 10kHz 2 Line Common Mode Choke Through Hole 2A DCR 170mOhm (Typ)
Request a Quote Datasheet
Description
6.8mH @ 10kHz 2 Line Common Mode Choke Through Hole 2A DCR 170mOhm (Typ)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 495-5735-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
495-5735-ND
Common Mode Chokes 495-5735-ND
6.8mH @ 10kHz 2 Line Common Mode Choke Through Hole 2A DCR 170mOhm (Typ)

6.8mH @ 10kHz 2 Line Common Mode Choke Through Hole 2A DCR 170mOhm (Typ)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 495-5735-ND
Product Name Common Mode Chokes
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2565JAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Surface Mount Inductors - 1620208 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 100 microH
View Details
100uH 1.4A Inductor and Choke - 839-DSO1-175-0004 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 100 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers