EPCOS AG Choke, Common Mode, 2X5.6Mh, 2.0A; Inductance Epcos B82723J2202N001

Description
CHOKE, COMMON MODE, 2X5.6MH, 2.0A; Inductance:5.6mH; Rated Current:2A; Product Range:B82723J Series; SVHC:No SVHC (27-Jun-2018); Approval Category:VDE 565-2; Climatic Category:40/125/56; Core Material:Ferrite; DC Current Max:2A; DC RoHS Compliant: Yes
Datasheet
Description
CHOKE, COMMON MODE, 2X5.6MH, 2.0A; Inductance:5.6mH; Rated Current:2A; Product Range:B82723J Series; SVHC:No SVHC (27-Jun-2018); Approval Category:VDE 565-2; Climatic Category:40/125/56; Core Material:Ferrite; DC Current Max:2A; DC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Choke, Common Mode, 2X5.6Mh, 2.0A; Inductance Epcos - 23M5365 - Newark, An Avnet Company
Chicago, IL, United States
Choke, Common Mode, 2X5.6Mh, 2.0A; Inductance Epcos
23M5365
Choke, Common Mode, 2X5.6Mh, 2.0A; Inductance Epcos 23M5365
CHOKE, COMMON MODE, 2X5.6MH, 2.0A; Inductance:5.6mH; Rated Current:2A; Product Range:B82723J Series; SVHC:No SVHC (27-Jun-2018); Approval Category:VDE 565-2; Climatic Category:40/125/56; Core Material:Ferrite; DC Current Max:2A; DC RoHS Compliant: Yes

CHOKE, COMMON MODE, 2X5.6MH, 2.0A; Inductance:5.6mH; Rated Current:2A; Product Range:B82723J Series; SVHC:No SVHC (27-Jun-2018); Approval Category:VDE 565-2; Climatic Category:40/125/56; Core Material:Ferrite; DC Current Max:2A; DC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 23M5365
Product Name Choke, Common Mode, 2X5.6Mh, 2.0A; Inductance Epcos
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

IEC Filters - 1463425 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Mounting Wire
Standards and Certifications RoHS
View Details
EMI/RFI Filters (LC, RC Networks) - 1608-SBSMP2000154MXTTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
EMI/RFI Filters (LC, RC Networks) - 1727-5668-2-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details