EPCOS AG Filter, Common Mode Choke, 1.2Mh, 3A; Inductance Epcos B82722J2302N001

Description
FILTER, COMMON MODE CHOKE, 1.2MH, 3A; Inductance:1.2mH; Rated Current:3A; Product Range:B82722J Series; SVHC:No SVHC (27-Jun-2018); Approval Category:VDE 565-2; Climatic Category:40/125/56; Core Material:Ferrite; DC Current Max:3A; RoHS Compliant: Yes
Datasheet
Description
FILTER, COMMON MODE CHOKE, 1.2MH, 3A; Inductance:1.2mH; Rated Current:3A; Product Range:B82722J Series; SVHC:No SVHC (27-Jun-2018); Approval Category:VDE 565-2; Climatic Category:40/125/56; Core Material:Ferrite; DC Current Max:3A; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filter, Common Mode Choke, 1.2Mh, 3A; Inductance Epcos - 23M5362 - Newark, An Avnet Company
Chicago, IL, United States
Filter, Common Mode Choke, 1.2Mh, 3A; Inductance Epcos
23M5362
Filter, Common Mode Choke, 1.2Mh, 3A; Inductance Epcos 23M5362
FILTER, COMMON MODE CHOKE, 1.2MH, 3A; Inductance:1.2mH; Rated Current:3A; Product Range:B82722J Series; SVHC:No SVHC (27-Jun-2018); Approval Category:VDE 565-2; Climatic Category:40/125/56; Core Material:Ferrite; DC Current Max:3A; RoHS Compliant: Yes

FILTER, COMMON MODE CHOKE, 1.2MH, 3A; Inductance:1.2mH; Rated Current:3A; Product Range:B82722J Series; SVHC:No SVHC (27-Jun-2018); Approval Category:VDE 565-2; Climatic Category:40/125/56; Core Material:Ferrite; DC Current Max:3A; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 23M5362
Product Name Filter, Common Mode Choke, 1.2Mh, 3A; Inductance Epcos
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

 - IP4252CZ12-6-TTL,1 - Rochester Electronics
Specs
Package / Mounting Surface Mount
Standards and Certifications RoHS
View Details
2 suppliers
Power Line Filter Modules - 174-15KEBS6AFPDDM-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); CSA, UL
View Details