EPCOS AG DOUBLE CHOKE 3.3MH 2A VERT B82722J2202N2

Description
DOUBLE CHOKE 3.3MH 2A VERT
Description
DOUBLE CHOKE 3.3MH 2A VERT

Suppliers

Company
Product
Description
Supplier Links
DOUBLE CHOKE 3.3MH 2A VERT - 3410-B82722J2202N2 - Utmel Electronic Limited
Hong Kong, China
DOUBLE CHOKE 3.3MH 2A VERT
3410-B82722J2202N2
DOUBLE CHOKE 3.3MH 2A VERT 3410-B82722J2202N2
DOUBLE CHOKE 3.3MH 2A VERT

DOUBLE CHOKE 3.3MH 2A VERT

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category RF Inductors
Product Number 3410-B82722J2202N2
Product Name DOUBLE CHOKE 3.3MH 2A VERT
Mounting Option Through Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Type Inductor
Mounting Option Surface Mount Technology
DCR 50 ohms
View Details
5 suppliers
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-30N 0402CS-30NXJRW , 0402CS-30NXGRW - Coilcraft, Inc.
Specs
Standards and Certifications RoHS
Type Chip; Inductor
Inductance Range 0.0300 microH
View Details
High Frequency & RF Inductors - 2176086-6 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0033 microH
Inductance Tolerance 5 (+/- %)
View Details